TE Connectivity String Potentiometers 10213413-00

Description
Body Features Case Material : Aluminum Dimensions Full Stroke Range : 15240 MM  [600 INCH ] Other Encoder Drive : Yes Measuring Cable : .034 Inch Dia Nylon-Coated Stainless Steel Repeatability (PCTFS) : .02 Product Type Features Position Sensor Product Type : String Encoder Usage Conditions Accuracy (PCTFS) : ±.04 Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Request a Quote Datasheet
Description
Body Features Case Material : Aluminum Dimensions Full Stroke Range : 15240 MM  [600 INCH ] Other Encoder Drive : Yes Measuring Cable : .034 Inch Dia Nylon-Coated Stainless Steel Repeatability (PCTFS) : .02 Product Type Features Position Sensor Product Type : String Encoder Usage Conditions Accuracy (PCTFS) : ±.04 Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
String Potentiometers - 10213413-00 - TE Connectivity
Berwyn, PA, United States
String Potentiometers
10213413-00
String Potentiometers 10213413-00
Body Features Case Material : Aluminum Dimensions Full Stroke Range : 15240 MM  [600 INCH ] Other Encoder Drive : Yes Measuring Cable : .034 Inch Dia Nylon-Coated Stainless Steel Repeatability (PCTFS) : .02 Product Type Features Position Sensor Product Type : String Encoder Usage Conditions Accuracy (PCTFS) : ±.04 Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]

Body Features


  • Case Material : Aluminum

Dimensions


  • Full Stroke Range : 15240 MM  [600 INCH ]

Other


  • Encoder Drive : Yes
  • Measuring Cable : .034 Inch Dia Nylon-Coated Stainless Steel
  • Repeatability (PCTFS) : .02

Product Type Features


  • Position Sensor Product Type : String Encoder

Usage Conditions


  • Accuracy (PCTFS) : ±.04
  • Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Linear Position Sensors
Product Number 10213413-00
Product Name String Potentiometers
Operating Temperature -40 to 194 F (-40 to 90 C)
Unlock Full Specs
to access all available technical data

Similar Products

String Potentiometers - 04-0760-0574 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
LVDT Sensors - 02350700-000 - TE Connectivity
Specs
Operating Temperature 41 to 140 F (5 to 60 C)
View Details
2 suppliers
LVDT Sensors - 02350703-000 - TE Connectivity
Specs
Operating Temperature 41 to 140 F (5 to 60 C)
View Details
2 suppliers
Linear Position Sensors - LVDT/LVIT - 02560995-000 - TE Connectivity
Specs
Body Shape Cylindrical
Measurement Range 4 inch (102 mm)
Linearity 0.2500 ±% Full Scale
View Details
2 suppliers