Dimensions Dimensions MM : 21.3 x 21.3 x 15.2
Electrical Characteristics Excitation Voltage (VDC) : 4.9 - 16
Other Accuracy : ±0.5% Non-Linearity FS Range (±) DEG/SEC : 500 FS Range (±) G : 500
Packaging Features Rate & Inertial Sensor Package : Stainless Steel
Product Type Features Rate & Inertial Sensor Type : Rate Sensors/Gyros
Usage Conditions Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Dimensions
- Dimensions MM : 21.3 x 21.3 x 15.2
Electrical Characteristics
- Excitation Voltage (VDC) : 4.9 - 16
Other
- Accuracy : ±0.5% Non-Linearity
- FS Range (±) DEG/SEC : 500
- FS Range (±) G : 500
Packaging Features
- Rate & Inertial Sensor Package : Stainless Steel
Product Type Features
- Rate & Inertial Sensor Type : Rate Sensors/Gyros
Usage Conditions
- Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]