TE Connectivity Contact, Receptacle, 26-22Awg, Crimp; Product Range Amp - Te Connectivity 102128-2.

Description
CONTACT, RECEPTACLE, 26-22AWG, CRIMP; PRODUCT RANGE:AMPMODU MOD V SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:22AWG; CONTACT PLATING:TIN PLATED CONTACTS; FOR USE WITH:MOD V SERIES CONNECTORS ROHS COMPLIANT: YES
Datasheet
Description
CONTACT, RECEPTACLE, 26-22AWG, CRIMP; PRODUCT RANGE:AMPMODU MOD V SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:22AWG; CONTACT PLATING:TIN PLATED CONTACTS; FOR USE WITH:MOD V SERIES CONNECTORS ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Receptacle, 26-22Awg, Crimp; Product Range Amp - Te Connectivity - 30AC2995 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Receptacle, 26-22Awg, Crimp; Product Range Amp - Te Connectivity
30AC2995
Contact, Receptacle, 26-22Awg, Crimp; Product Range Amp - Te Connectivity 30AC2995
CONTACT, RECEPTACLE, 26-22AWG, CRIMP; PRODUCT RANGE:AMPMODU MOD V SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:22AWG; CONTACT PLATING:TIN PLATED CONTACTS; FOR USE WITH:MOD V SERIES CONNECTORS ROHS COMPLIANT: YES

CONTACT, RECEPTACLE, 26-22AWG, CRIMP; PRODUCT RANGE:AMPMODU MOD V SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:22AWG; CONTACT PLATING:TIN PLATED CONTACTS; FOR USE WITH:MOD V SERIES CONNECTORS ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 30AC2995
Product Name Contact, Receptacle, 26-22Awg, Crimp; Product Range Amp - Te Connectivity
Termination CRIMP
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
MDCX Series: High Frequency Multipin Coax Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Rectangular Connectors, Heavy Duty
View Details