Configuration Features Electrical Connection : Connector 6 Pin
Dimensions Shaft Diameter : 6 MM [.23 INCH ]
Electrical Characteristics Output Impedance (OHM) : 10K Power Rating (WATT) : 2 Supply Voltage Range (VDC) : 0 - 30
Housing Features Housing Diameter : 63.5 MM [2.5 INCH ]
Operation/Applicatio
n Output Signal Details : Voltage Divider (Potentiometric)
Other Non Repeatability and Hysteresis : .05 Non-Linearity (PCT) : .5
Product Type Features Position Sensor Product Type : Industrial Rotary Potentiometer
Usage Conditions Operating Temperature Range : -40 - 90 DEGC [-40 - 200 DEGF ]
Configuration Features
- Electrical Connection : Connector 6 Pin
Dimensions
- Shaft Diameter : 6 MM [.23 INCH ]
Electrical Characteristics
- Output Impedance (OHM) : 10K
- Power Rating (WATT) : 2
- Supply Voltage Range (VDC) : 0 - 30
Housing Features
- Housing Diameter : 63.5 MM [2.5 INCH ]
Operation/Application
- Output Signal Details : Voltage Divider (Potentiometric)
Other
- Non Repeatability and Hysteresis : .05
- Non-Linearity (PCT) : .5
Product Type Features
- Position Sensor Product Type : Industrial Rotary Potentiometer
Usage Conditions
- Operating Temperature Range : -40 - 90 DEGC [-40 - 200 DEGF ]