Body Features Port Material : Titanium
Configuration Features Electrical Connection : Cable 2 m
Dimensions Product Diameter : 4.6 MM [.181 INCH ] Product Height : 12.7 MM [.5 INCH ]
Electrical Characteristics Supply Voltage Range (V) : 10
Operation/Applicatio
n Output Signal Details : 2.5 mV/V Pressure (PSI) : 750 Pressure Accuracy : ±0.5% FSO Proof Pressure Range : 8X FS
Other Port Fitting : None Sensor Options : Compensation Temperature Range
Product Type Features Pressure Sensor Type : Miniature Pressure Transducer Pressure Type : Sealed
Usage Conditions Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ] Pressure (BAR) : 50
Body Features
Configuration Features
- Electrical Connection : Cable 2 m
Dimensions
- Product Diameter : 4.6 MM [.181 INCH ]
- Product Height : 12.7 MM [.5 INCH ]
Electrical Characteristics
- Supply Voltage Range (V) : 10
Operation/Application
- Output Signal Details : 2.5 mV/V
- Pressure (PSI) : 750
- Pressure Accuracy : ±0.5% FSO
- Proof Pressure Range : 8X FS
Other
- Port Fitting : None
- Sensor Options : Compensation Temperature Range
Product Type Features
- Pressure Sensor Type : Miniature Pressure Transducer
- Pressure Type : Sealed
Usage Conditions
- Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]
- Pressure (BAR) : 50