TE Connectivity String Potentiometers 10211551-00

Description
Body Features Case Material : Aluminum Dimensions Full Stroke Range : 1270 MM  [50 INCH ] Industry Standards IP Rating : IP67 Other Encoder Drive : Yes Measuring Cable : .031 Inch Dia Bare Stainless Steel Repeatability (PCTFS) : .02 Product Type Features Position Sensor Product Type : String Encoder Usage Conditions Accuracy (PCTFS) : ±.04 Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Request a Quote Datasheet
Description
Body Features Case Material : Aluminum Dimensions Full Stroke Range : 1270 MM  [50 INCH ] Industry Standards IP Rating : IP67 Other Encoder Drive : Yes Measuring Cable : .031 Inch Dia Bare Stainless Steel Repeatability (PCTFS) : .02 Product Type Features Position Sensor Product Type : String Encoder Usage Conditions Accuracy (PCTFS) : ±.04 Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
String Potentiometers - 10211551-00 - TE Connectivity
Berwyn, PA, United States
String Potentiometers
10211551-00
String Potentiometers 10211551-00
Body Features Case Material : Aluminum Dimensions Full Stroke Range : 1270 MM  [50 INCH ] Industry Standards IP Rating : IP67 Other Encoder Drive : Yes Measuring Cable : .031 Inch Dia Bare Stainless Steel Repeatability (PCTFS) : .02 Product Type Features Position Sensor Product Type : String Encoder Usage Conditions Accuracy (PCTFS) : ±.04 Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]

Body Features


  • Case Material : Aluminum

Dimensions


  • Full Stroke Range : 1270 MM  [50 INCH ]

Industry Standards


  • IP Rating : IP67

Other


  • Encoder Drive : Yes
  • Measuring Cable : .031 Inch Dia Bare Stainless Steel
  • Repeatability (PCTFS) : .02

Product Type Features


  • Position Sensor Product Type : String Encoder

Usage Conditions


  • Accuracy (PCTFS) : ±.04
  • Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Linear Position Sensors
Product Number 10211551-00
Product Name String Potentiometers
Operating Temperature -40 to 194 F (-40 to 90 C)
Unlock Full Specs
to access all available technical data

Similar Products

LVDT Sensors - 032301030000-M - TE Connectivity
Specs
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
2 suppliers
LVDT Sensors - 02561039-000 - TE Connectivity
Specs
Operating Temperature -67 to 302 F (-55 to 150 C)
View Details
3 suppliers
Linear Position Sensors - LVDT/LVIT - 02562394-000 - TE Connectivity
Specs
Body Shape Cylindrical
Measurement Range 0.5000 inch (12.7 mm)
Linearity 0.2500 ±% Full Scale
View Details
2 suppliers