TE Connectivity ™ Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 102099-2

Description
Win Source Part Number: 1365101-102099-2 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMPMODU Mod I Package: Tape & Reel (TR) Product Status: Active Base Product Number: 102099 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 18-22 AWG Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm)
Request a Quote Datasheet
Description
Win Source Part Number: 1365101-102099-2 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMPMODU Mod I Package: Tape & Reel (TR) Product Status: Active Base Product Number: 102099 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 18-22 AWG Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 102099-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
102099-2
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 102099-2
Win Source Part Number: 1365101-102099-2 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMPMODU Mod I Package: Tape & Reel (TR) Product Status: Active Base Product Number: 102099 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 18-22 AWG Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm)

Win Source Part Number: 1365101-102099-2
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: AMPMODU Mod I
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 102099
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Socket
Contact Termination: Crimp
Wire Gauge: 18-22 AWG
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Contacts
Product Number 102099-2
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Binding Posts - 1030197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Form Pin
Contact Material Brass
Plating / Coating Nickel; Nickel
View Details
D Sub Contact, Pin, 14-12Awg, Crimp; For Use With Amphenol Communications Solutions - 63K0575 - Newark, An Avnet Company
Specs
Shape / Form Pin; Pin
Contact Material Brass
Plating / Coating Gold; Gold Flash Plated Contacts
View Details