Body Features Liquid Level Switch Material : Glass Filled Nylon 6.6 Liquid Level Switch Mounting : Side Entry Seal Material : Nitrile
Contact Features Contact Form : A
Dimensions Liquid Level Switch Cable Length : .5 M [1.64 FT ]
Other Fitting : M16 Internal Medium/Liquid : Alcohol, Fuel, Oil
Product Type Features Float SG : .85
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Liquid Level Switch Material : Glass Filled Nylon 6.6 Liquid Level Switch Mounting : Side Entry Seal Material : Nitrile
Contact Features Contact Form : A
Dimensions Liquid Level Switch Cable Length : .5 M [1.64 FT ]
Other Fitting : M16 Internal Medium/Liquid : Alcohol, Fuel, Oil
Product Type Features Float SG : .85
Body Features Liquid Level Switch Material : Glass Filled Nylon 6.6 Liquid Level Switch Mounting : Side Entry Seal Material : Nitrile
Contact Features Contact Form : A
Dimensions Liquid Level Switch Cable Length : .5 M [1.64 FT ]
Other Fitting : M16 Internal Medium/Liquid : Alcohol, Fuel, Oil
Product Type Features Float SG : .85
Body Features
Liquid Level Switch Material : Glass Filled Nylon 6.6
Liquid Level Switch Mounting : Side Entry
Seal Material : Nitrile
Contact Features
Contact Form : A
Dimensions
Liquid Level Switch Cable Length : .5 M [1.64 FT ]