CONN PIN SOLDER PCB TIN Product overview: 102096-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers & Wire Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 331-102096-1 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1034345-102096-1
Category: Connectors, Interconnects>Rectan
Series: AMPMODU Mod II
Contact Finish: Tin
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tape & Reel (TR)
Contact Termination: Solder, PCB
Pin or Socket: Pin
Standard Package: 20,000
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Base Product Number: 102096
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 331-102096-1 | 1034345-102096-1 |
| Product Name | Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Contacts |
| Connector Type | Rectangular Connectors, Heavy Duty |