TE Connectivity Vibration Sensors 10208012-00

Description
Product Type Features Vibration Sensor Product Type : Cable Assembly Usage Conditions Operating Temperature Range : -54 - 125 DEGC  [-65.2 - 257 DEGF ]
Request a Quote Datasheet
Description
Product Type Features Vibration Sensor Product Type : Cable Assembly Usage Conditions Operating Temperature Range : -54 - 125 DEGC  [-65.2 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vibration Sensors - 10208012-00 - TE Connectivity
Berwyn, PA, United States
Vibration Sensors
10208012-00
Vibration Sensors 10208012-00
Product Type Features Vibration Sensor Product Type : Cable Assembly Usage Conditions Operating Temperature Range : -54 - 125 DEGC  [-65.2 - 257 DEGF ]

Product Type Features


  • Vibration Sensor Product Type : Cable Assembly

Usage Conditions


  • Operating Temperature Range : -54 - 125 DEGC  [-65.2 - 257 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Vibration Measurement Instruments and Vibration Analyzers
Product Number 10208012-00
Product Name Vibration Sensors
Operating Temperature -65 to 257 F (-54 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Accelerometers - 3022-005-N - TE Connectivity
Specs
Acceleration 5 g
Frequency Range 250 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 11025990-00 - TE Connectivity
Specs
Acceleration 2500 g
Frequency Range 0.0 to 3500 Hz
Sensor Technology MEMS
View Details
Plug & Play Accelerometers - 10219269-00 - TE Connectivity
Specs
Acceleration 2 g
Frequency Range 0.0 to 200 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 20025127-80 - TE Connectivity
Specs
Features Wireless
Frequency Range 2 to 15000 Hz
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details