TE Connectivity Rate & Inertial Sensors 10206081-00

Description
Dimensions Dimensions MM : 20.8 x 20.8 x 13 Electrical Characteristics Excitation Voltage (VDC) : 5 - 16 Other Accuracy : ±0.5% Non-Linearity FS Range (±) DEG/SEC : 500 Packaging Features Rate & Inertial Sensor Package : Anodized Aluminium Product Type Features Rate & Inertial Sensor Type : Rate Sensors/Gyros Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Dimensions Dimensions MM : 20.8 x 20.8 x 13 Electrical Characteristics Excitation Voltage (VDC) : 5 - 16 Other Accuracy : ±0.5% Non-Linearity FS Range (±) DEG/SEC : 500 Packaging Features Rate & Inertial Sensor Package : Anodized Aluminium Product Type Features Rate & Inertial Sensor Type : Rate Sensors/Gyros Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rate & Inertial Sensors - 10206081-00 - TE Connectivity
Berwyn, PA, United States
Rate & Inertial Sensors
10206081-00
Rate & Inertial Sensors 10206081-00
Dimensions Dimensions MM : 20.8 x 20.8 x 13 Electrical Characteristics Excitation Voltage (VDC) : 5 - 16 Other Accuracy : ±0.5% Non-Linearity FS Range (±) DEG/SEC : 500 Packaging Features Rate & Inertial Sensor Package : Anodized Aluminium Product Type Features Rate & Inertial Sensor Type : Rate Sensors/Gyros Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Dimensions


  • Dimensions MM : 20.8 x 20.8 x 13

Electrical Characteristics


  • Excitation Voltage (VDC) : 5 - 16

Other


  • Accuracy : ±0.5% Non-Linearity
  • FS Range (±) DEG/SEC : 500

Packaging Features


  • Rate & Inertial Sensor Package : Anodized Aluminium

Product Type Features


  • Rate & Inertial Sensor Type : Rate Sensors/Gyros

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Inductance Sensors
Product Number 10206081-00
Product Name Rate & Inertial Sensors
Unlock Full Specs
to access all available technical data

Similar Products