Body Features Linear Position Sensor - LVDT/LVIT Form Factor : Cylindrical Spring Loaded : Separate Core
Electrical Characteristics Electrical Connections : Leads Excitation Frequency (HZ) : 400 - 5000 Linear Position Sensor - LVDT/LVIT Supply Voltage (V) : 3
Housing Features Housing Diameter : 20.6 MM [.812 INCH ] Linear Position Sensor - LVDT/LVIT Housing Material : Stainless Steel
Industry Standards IP Rating : IP61 Industry Standards : RoHS
Other Full Stroke Ranges : ±1.27 MM [±.05 INCH ] Linearity (PCTSPAN) : ±.25
Signal Characteristics Excitation Frequency (KHZ) : .4 - 5
Usage Conditions Environmental Specifications : Radiation Resistant Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Body Features
- Linear Position Sensor - LVDT/LVIT Form Factor : Cylindrical
- Spring Loaded : Separate Core
Electrical Characteristics
- Electrical Connections : Leads
- Excitation Frequency (HZ) : 400 - 5000
- Linear Position Sensor - LVDT/LVIT Supply Voltage (V) : 3
Housing Features
- Housing Diameter : 20.6 MM [.812 INCH ]
- Linear Position Sensor - LVDT/LVIT Housing Material : Stainless Steel
Industry Standards
- IP Rating : IP61
- Industry Standards : RoHS
Other
- Full Stroke Ranges : ±1.27 MM [±.05 INCH ]
- Linearity (PCTSPAN) : ±.25
Signal Characteristics
- Excitation Frequency (KHZ) : .4 - 5
Usage Conditions
- Environmental Specifications : Radiation Resistant
- Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]