PLUG, PET, 100; Connector Type:Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:UR-70; Contact Material:Brass; Contact Plating:Silver Plated Contacts; Frequency Max:1.5GHz RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 01M9810 |
| Product Name | Plug, Pet, 100; Connector Type Deutsch - Te Connectivity |
| Gender | Male / Plug |