TE Connectivity Insulating Connectors 1018566-2

Description
Body Features Product Weight : 217 G  [7.65 OZ ] Configuration Features Number of Bolts : 1 Dimensions Compatible Conductor Cross-Section Range - Main (MMSQ) : 35 - 70 Compatible Conductor Cross-Section Range - Tap (MMSQ) : 4 - 35 Compatible With Wire Insulation Thickness (Max) : 2 MM  [.079 INCH ] Shear Head Size (Across Flats) (MM) : 13 Electrical Characteristics Connection Under Load (90A Max) : No Current Rating (AMP) : 100 Voltage Class (KV) : 1 Industry Standards Compatible With Approved Standards Products : NFC 33 020, EN 50483-4 Mechanical Attachment Shear Head Breaking Torque (NEWTM) : 11 Operation/Applicatio n Power Component Application Type : Overhead Power Component Connection Type : Earthing Connection Packaging Features Packaging Quantity : 10 Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Piercing on Both Sides Insulating Connector Product Type : Insulation Piercing Connector Piercing Blade Base Material : Aluminum Alloy Usage Conditions Installation Temperature Range : -20 - 55 DEGC  [-4 - 131 DEGF ]
Request a Quote Datasheet
Description
Body Features Product Weight : 217 G  [7.65 OZ ] Configuration Features Number of Bolts : 1 Dimensions Compatible Conductor Cross-Section Range - Main (MMSQ) : 35 - 70 Compatible Conductor Cross-Section Range - Tap (MMSQ) : 4 - 35 Compatible With Wire Insulation Thickness (Max) : 2 MM  [.079 INCH ] Shear Head Size (Across Flats) (MM) : 13 Electrical Characteristics Connection Under Load (90A Max) : No Current Rating (AMP) : 100 Voltage Class (KV) : 1 Industry Standards Compatible With Approved Standards Products : NFC 33 020, EN 50483-4 Mechanical Attachment Shear Head Breaking Torque (NEWTM) : 11 Operation/Applicatio n Power Component Application Type : Overhead Power Component Connection Type : Earthing Connection Packaging Features Packaging Quantity : 10 Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Piercing on Both Sides Insulating Connector Product Type : Insulation Piercing Connector Piercing Blade Base Material : Aluminum Alloy Usage Conditions Installation Temperature Range : -20 - 55 DEGC  [-4 - 131 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Insulating Connectors - 1018566-2 - TE Connectivity
Berwyn, PA, United States
Insulating Connectors
1018566-2
Insulating Connectors 1018566-2
Body Features Product Weight : 217 G  [7.65 OZ ] Configuration Features Number of Bolts : 1 Dimensions Compatible Conductor Cross-Section Range - Main (MMSQ) : 35 - 70 Compatible Conductor Cross-Section Range - Tap (MMSQ) : 4 - 35 Compatible With Wire Insulation Thickness (Max) : 2 MM  [.079 INCH ] Shear Head Size (Across Flats) (MM) : 13 Electrical Characteristics Connection Under Load (90A Max) : No Current Rating (AMP) : 100 Voltage Class (KV) : 1 Industry Standards Compatible With Approved Standards Products : NFC 33 020, EN 50483-4 Mechanical Attachment Shear Head Breaking Torque (NEWTM) : 11 Operation/Applicatio n Power Component Application Type : Overhead Power Component Connection Type : Earthing Connection Packaging Features Packaging Quantity : 10 Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Piercing on Both Sides Insulating Connector Product Type : Insulation Piercing Connector Piercing Blade Base Material : Aluminum Alloy Usage Conditions Installation Temperature Range : -20 - 55 DEGC  [-4 - 131 DEGF ]

Body Features


  • Product Weight : 217 G  [7.65 OZ ]

Configuration Features


  • Number of Bolts : 1

Dimensions


  • Compatible Conductor Cross-Section Range - Main (MMSQ) : 35 - 70
  • Compatible Conductor Cross-Section Range - Tap (MMSQ) : 4 - 35
  • Compatible With Wire Insulation Thickness (Max) : 2 MM  [.079 INCH ]
  • Shear Head Size (Across Flats) (MM) : 13

Electrical Characteristics


  • Connection Under Load (90A Max) : No
  • Current Rating (AMP) : 100
  • Voltage Class (KV) : 1

Industry Standards


  • Compatible With Approved Standards Products : NFC 33 020, EN 50483-4

Mechanical Attachment


  • Shear Head Breaking Torque (NEWTM) : 11

Operation/Application


  • Power Component Application Type : Overhead
  • Power Component Connection Type : Earthing Connection

Packaging Features


  • Packaging Quantity : 10

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Installation Technology : Piercing on Both Sides
  • Insulating Connector Product Type : Insulation Piercing Connector
  • Piercing Blade Base Material : Aluminum Alloy

Usage Conditions


  • Installation Temperature Range : -20 - 55 DEGC  [-4 - 131 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1018566-2
Product Name Insulating Connectors
Mounting Piercing on Both Sides
Unlock Full Specs
to access all available technical data

Similar Products

Multi Purpose - 023589-000-ND - DigiKey
Specs
Connector Type Coaxial Connector
Contact Size (AWG) 30 to 32 AWG
View Details
2 suppliers
Circular Connector Contacts - 1508-006-1157-12A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details