TE Connectivity ™ Humidity Sensors 10142032-03

Description
Electrical Characteristics Current Consumption (MAMP) : 25 Supply Voltage (Peak) (VDC) : 5.5 Operation/Applicatio n Pressure (Max) (KPA) : 250 Other Response Time (SEC) : 5 Product Type Features Humidity Sensor Product Type : RH Temperature Pressure Module, Automotive Interface Signal Type : Digital Signal Characteristics Baud Rate (KBP) : 250 Transmit Rate (MSEC) : 100 Usage Conditions Accuracy (PCTRH) : ±3 Humidity Operating Range (PCTRH) : 0 - 100 Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Current Consumption (MAMP) : 25 Supply Voltage (Peak) (VDC) : 5.5 Operation/Applicatio n Pressure (Max) (KPA) : 250 Other Response Time (SEC) : 5 Product Type Features Humidity Sensor Product Type : RH Temperature Pressure Module, Automotive Interface Signal Type : Digital Signal Characteristics Baud Rate (KBP) : 250 Transmit Rate (MSEC) : 100 Usage Conditions Accuracy (PCTRH) : ±3 Humidity Operating Range (PCTRH) : 0 - 100 Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity Sensors - 10142032-03 - TE Connectivity
Berwyn, PA, United States
Humidity Sensors
10142032-03
Humidity Sensors 10142032-03
Electrical Characteristics Current Consumption (MAMP) : 25 Supply Voltage (Peak) (VDC) : 5.5 Operation/Applicatio n Pressure (Max) (KPA) : 250 Other Response Time (SEC) : 5 Product Type Features Humidity Sensor Product Type : RH Temperature Pressure Module, Automotive Interface Signal Type : Digital Signal Characteristics Baud Rate (KBP) : 250 Transmit Rate (MSEC) : 100 Usage Conditions Accuracy (PCTRH) : ±3 Humidity Operating Range (PCTRH) : 0 - 100 Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Electrical Characteristics


  • Current Consumption (MAMP) : 25
  • Supply Voltage (Peak) (VDC) : 5.5

Operation/Application


  • Pressure (Max) (KPA) : 250

Other


  • Response Time (SEC) : 5

Product Type Features


  • Humidity Sensor Product Type : RH Temperature Pressure Module, Automotive
  • Interface Signal Type : Digital

Signal Characteristics


  • Baud Rate (KBP) : 250
  • Transmit Rate (MSEC) : 100

Usage Conditions


  • Accuracy (PCTRH) : ±3
  • Humidity Operating Range (PCTRH) : 0 - 100
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Humidity Sensors - 10142032-03 - Richardson RFPD
Downers Grove, IL, United States
Humidity Sensors
10142032-03
Humidity Sensors 10142032-03
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Humidity, Moisture Sensors - 223-10142032-03-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
223-10142032-03-ND
Humidity, Moisture Sensors 223-10142032-03-ND
TRICAN 5V HTD2800P1B11C6 250KPA

TRICAN 5V HTD2800P1B11C6 250KPA

Buy Now Datasheet

Technical Specifications

  TE Connectivity Richardson RFPD DigiKey
Product Category Moisture Meters Moisture Meters Moisture Meters
Product Number 10142032-03 10142032-03 223-10142032-03-ND
Product Name Humidity Sensors Humidity Sensors Humidity, Moisture Sensors
Form Factor Sensor Sensor
Relative Humidity Range 0.0 to 100 % 0.0 to 100 %
Operating Temp -40 to 221 F (-40 to 105 C) -40 to 221 F (-40 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

Chilled Mirror Hygrometer - OptiSonde - Panametrics
Specs
Technology ChillMirror
Application Moisture / Water Content in Gases / Air
Features Datalogger
View Details
Dewpoint Transmitter - AcuDew - Shaw Moisture Meters
Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Meter
Dew Point Range -184 to 68 F (-120 to 20 C)
View Details
Electronic Hygrotherm - ETF 012 Series - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; Temperature
Form Factor Instrument; Relay Output
View Details
Humidity Sensors - HPP801A031 - TE Connectivity
Specs
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Operating Temp -76 to 284 F (-60 to 140 C)
View Details
6 suppliers