TE Connectivity ™ Humidity Sensors 10142032-01

Description
Electrical Characteristics Current Consumption (MAMP) : 25 Supply Voltage (Peak) (VDC) : 5.5 Operation/Applicatio n Pressure (Max) (KPA) : 130 Other Response Time (SEC) : 5 Product Type Features Humidity Sensor Product Type : Automotive, RH Temperature Pressure Module Interface Signal Type : Digital Signal Characteristics Baud Rate (KBP) : 250 Transmit Rate (MSEC) : 100 Usage Conditions Accuracy (PCTRH) : ±3 Humidity Operating Range (PCTRH) : 0 - 100 Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Current Consumption (MAMP) : 25 Supply Voltage (Peak) (VDC) : 5.5 Operation/Applicatio n Pressure (Max) (KPA) : 130 Other Response Time (SEC) : 5 Product Type Features Humidity Sensor Product Type : Automotive, RH Temperature Pressure Module Interface Signal Type : Digital Signal Characteristics Baud Rate (KBP) : 250 Transmit Rate (MSEC) : 100 Usage Conditions Accuracy (PCTRH) : ±3 Humidity Operating Range (PCTRH) : 0 - 100 Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity Sensors - 10142032-01 - TE Connectivity
Berwyn, PA, United States
Humidity Sensors
10142032-01
Humidity Sensors 10142032-01
Electrical Characteristics Current Consumption (MAMP) : 25 Supply Voltage (Peak) (VDC) : 5.5 Operation/Applicatio n Pressure (Max) (KPA) : 130 Other Response Time (SEC) : 5 Product Type Features Humidity Sensor Product Type : Automotive, RH Temperature Pressure Module Interface Signal Type : Digital Signal Characteristics Baud Rate (KBP) : 250 Transmit Rate (MSEC) : 100 Usage Conditions Accuracy (PCTRH) : ±3 Humidity Operating Range (PCTRH) : 0 - 100 Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Electrical Characteristics


  • Current Consumption (MAMP) : 25
  • Supply Voltage (Peak) (VDC) : 5.5

Operation/Application


  • Pressure (Max) (KPA) : 130

Other


  • Response Time (SEC) : 5

Product Type Features


  • Humidity Sensor Product Type : Automotive, RH Temperature Pressure Module
  • Interface Signal Type : Digital

Signal Characteristics


  • Baud Rate (KBP) : 250
  • Transmit Rate (MSEC) : 100

Usage Conditions


  • Accuracy (PCTRH) : ±3
  • Humidity Operating Range (PCTRH) : 0 - 100
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Moisture Meters
Product Number 10142032-01
Product Name Humidity Sensors
Form Factor Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Combination Breather Valves & Humidity Indicators - MIV-TA340-R - Shenzhen Milvent Technology Co., Limited
Specs
Variables Measured Relative Humidity
Form Factor Meter
Display Analog Meter or Gauge
View Details
Hygrometers - 2770037 - RS Components, Ltd.
RS Components, Ltd.
Specs
Variables Measured Relative Humidity
Form Factor Thermohygrometer
Relative Humidity Range 100 %
View Details
Humidity Sensor Components - 10142048-02 - TE Connectivity
Specs
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 495 F (-40 to 257 C)
View Details
3 suppliers
Chilled Mirror Hygrometer - OptiSonde - Panametrics
Specs
Technology ChillMirror
Application Moisture / Water Content in Gases / Air
Features Datalogger
View Details