TE Connectivity Connector Backshell, 90 Deg C, Nylon; Accessory Type Deutsch Te Connectivity 1011-256-0205

Description
CONNECTOR BACKSHELL, 90 DEG C, NYLON; Accessory Type:Backshell; For Use With:AMP DT06-2S Plug Connectors; Connector Shell Size:-; Cable Exit Angle:90°; Connector Body Material:Nylon (Polyamide) Body; Product Range:DT Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR BACKSHELL, 90 DEG C, NYLON; Accessory Type:Backshell; For Use With:AMP DT06-2S Plug Connectors; Connector Shell Size:-; Cable Exit Angle:90°; Connector Body Material:Nylon (Polyamide) Body; Product Range:DT Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshell, 90 Deg C, Nylon; Accessory Type Deutsch Te Connectivity - 77R3229 - Newark, An Avnet Company
Chicago, IL, United States
Connector Backshell, 90 Deg C, Nylon; Accessory Type Deutsch Te Connectivity
77R3229
Connector Backshell, 90 Deg C, Nylon; Accessory Type Deutsch Te Connectivity 77R3229
CONNECTOR BACKSHELL, 90 DEG C, NYLON; Accessory Type:Backshell; For Use With:AMP DT06-2S Plug Connectors; Connector Shell Size:-; Cable Exit Angle:90°; Connector Body Material:Nylon (Polyamide) Body; Product Range:DT Series RoHS Compliant: Yes

CONNECTOR BACKSHELL, 90 DEG C, NYLON; Accessory Type:Backshell; For Use With:AMP DT06-2S Plug Connectors; Connector Shell Size:-; Cable Exit Angle:90°; Connector Body Material:Nylon (Polyamide) Body; Product Range:DT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 77R3229
Product Name Connector Backshell, 90 Deg C, Nylon; Accessory Type Deutsch Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 47.62 mm (1.88 inch)
Bearing Bore / Ring O.D. 1.56 inch (39.7 mm)
View Details