Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1229131-1011-239-060
Packaging: Box
Number of Positions: 6
Color: Black
Orientation: Straight
Number of Pins: 6
Categories: Custom Parts
Alternative Parts (Cross-Reference): 10112390605;
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Flammability Rating: UL94 HB
Serviceable: Yes
Max Operating Temperature: 125 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1229131-1011-239-0605 |
| Product Name | Custom Parts - Custom Parts (0 - A) - 1011-239-0605 |