TE Connectivity Board Mount Pressure Sensors 1010449-H

Description
Dimensions Dimensions : 17.6 x 11.2 x 8.9 MM  [.69 x .44 x .35 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 4.75 - 5.25 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ± 0.5% F.S Interface Type : SPI Output Interface : Analog, SPI Pressure (PSI) : .014 Pressure : 1 MBAR  [.401 INH2O ] Pressure (MMHG) : .75 Proof Pressure Range : 2 bar Other Sensor Options : No Option Packaging Features Board Level Pressure Sensor Package : Surface Mountable Package Style : Dual Sideport Product Type Features Board Level Pressure Sensor Style : Differential Board Level Pressure Sensor Type : Digital Pressure Sensor Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ] Pressure (BAR) : .001
Request a Quote
Description
Dimensions Dimensions : 17.6 x 11.2 x 8.9 MM  [.69 x .44 x .35 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 4.75 - 5.25 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ± 0.5% F.S Interface Type : SPI Output Interface : Analog, SPI Pressure (PSI) : .014 Pressure : 1 MBAR  [.401 INH2O ] Pressure (MMHG) : .75 Proof Pressure Range : 2 bar Other Sensor Options : No Option Packaging Features Board Level Pressure Sensor Package : Surface Mountable Package Style : Dual Sideport Product Type Features Board Level Pressure Sensor Style : Differential Board Level Pressure Sensor Type : Digital Pressure Sensor Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ] Pressure (BAR) : .001
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Board Mount Pressure Sensors - 1010449-H - TE Connectivity
Berwyn, PA, United States
Board Mount Pressure Sensors
1010449-H
Board Mount Pressure Sensors 1010449-H
Dimensions Dimensions : 17.6 x 11.2 x 8.9 MM  [.69 x .44 x .35 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 4.75 - 5.25 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ± 0.5% F.S Interface Type : SPI Output Interface : Analog, SPI Pressure (PSI) : .014 Pressure : 1 MBAR  [.401 INH2O ] Pressure (MMHG) : .75 Proof Pressure Range : 2 bar Other Sensor Options : No Option Packaging Features Board Level Pressure Sensor Package : Surface Mountable Package Style : Dual Sideport Product Type Features Board Level Pressure Sensor Style : Differential Board Level Pressure Sensor Type : Digital Pressure Sensor Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ] Pressure (BAR) : .001

Dimensions


  • Dimensions : 17.6 x 11.2 x 8.9 MM  [.69 x .44 x .35 INCH ]

Electrical Characteristics


  • Board Level Pressure Sensor Supply Voltage (V) : 4.75 - 5.25

Operation/Application


  • Board Level Pressure Sensor Accuracy : ± 0.5% F.S
  • Interface Type : SPI
  • Output Interface : Analog, SPI
  • Pressure (PSI) : .014
  • Pressure : 1 MBAR  [.401 INH2O ]
  • Pressure (MMHG) : .75
  • Proof Pressure Range : 2 bar

Other


  • Sensor Options : No Option

Packaging Features


  • Board Level Pressure Sensor Package : Surface Mountable
  • Package Style : Dual Sideport

Product Type Features


  • Board Level Pressure Sensor Style : Differential
  • Board Level Pressure Sensor Type : Digital Pressure Sensor

Usage Conditions


  • Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
  • Pressure (BAR) : .001
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 1010449-H
Product Name Board Mount Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10226382-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 3000 psi (2111 m H2O)
View Details
Board Mount Pressure Sensors - 1006937-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0140 psi (0.0099 m H2O)
View Details
Pressure Transducers - 10207875-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 500 psi (352 m H2O)
View Details
Board Mount Pressure Sensors - 10201810-00 - TE Connectivity
Specs
Device Category Sensor
Measurement Type Absolute
Working Pressure Range 15 psi (10.56 m H2O)
View Details