TE Connectivity Cables, Wires - Single Conductor Cables (Hook-Up Wire) 100G0111-1.00-9

Description
Win Source Part Number: 1035752-100G0111-1.0 0-9 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Package: Bulk Wire Gauge: 18 AWG Cable Type: Hook-Up, Dual Wall Voltage: 750/1300V Standard Package: 1 Conductor Strand: 19/0.0098" Conductor Material: Copper, Tinned Jacket (Insulation) Material: Polymer Jacket (Insulation) Diameter: 0.069" (1.75mm) Jacket Color: White Jacket (Insulation) Thickness: 0.008" (0.20mm) Temperature Range - Operating: 125°C Alternative Parts (Cross-Reference): 55A0811-18-9; 55A1111-18-9-9; 55A0111-18-9; 3075-6; 3055-10; C2016A.12.1092160330 01; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8544.49.3080 Mfr: TE Connectivity Raychem Cable Protection Other Names: 9216033001 Base Product Number: 100G0111
Request a Quote Datasheet
Description
Win Source Part Number: 1035752-100G0111-1.0 0-9 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Package: Bulk Wire Gauge: 18 AWG Cable Type: Hook-Up, Dual Wall Voltage: 750/1300V Standard Package: 1 Conductor Strand: 19/0.0098" Conductor Material: Copper, Tinned Jacket (Insulation) Material: Polymer Jacket (Insulation) Diameter: 0.069" (1.75mm) Jacket Color: White Jacket (Insulation) Thickness: 0.008" (0.20mm) Temperature Range - Operating: 125°C Alternative Parts (Cross-Reference): 55A0811-18-9; 55A1111-18-9-9; 55A0111-18-9; 3075-6; 3055-10; C2016A.12.1092160330 01; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8544.49.3080 Mfr: TE Connectivity Raychem Cable Protection Other Names: 9216033001 Base Product Number: 100G0111
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Single Conductor Cables (Hook-Up Wire)
1035752-100G0111-1.00-9
Cables, Wires - Single Conductor Cables (Hook-Up Wire) 1035752-100G0111-1.00-9
Win Source Part Number: 1035752-100G0111-1.0 0-9 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Package: Bulk Wire Gauge: 18 AWG Cable Type: Hook-Up, Dual Wall Voltage: 750/1300V Standard Package: 1 Conductor Strand: 19/0.0098" Conductor Material: Copper, Tinned Jacket (Insulation) Material: Polymer Jacket (Insulation) Diameter: 0.069" (1.75mm) Jacket Color: White Jacket (Insulation) Thickness: 0.008" (0.20mm) Temperature Range - Operating: 125°C Alternative Parts (Cross-Reference): 55A0811-18-9; 55A1111-18-9-9; 55A0111-18-9; 3075-6; 3055-10; C2016A.12.1092160330 01; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8544.49.3080 Mfr: TE Connectivity Raychem Cable Protection Other Names: 9216033001 Base Product Number: 100G0111

Win Source Part Number: 1035752-100G0111-1.00-9
Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire)
Package: Bulk
Wire Gauge: 18 AWG
Cable Type: Hook-Up, Dual Wall
Voltage: 750/1300V
Standard Package: 1
Conductor Strand: 19/0.0098"
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Polymer
Jacket (Insulation) Diameter: 0.069" (1.75mm)
Jacket Color: White
Jacket (Insulation) Thickness: 0.008" (0.20mm)
Temperature Range - Operating: 125°C
Alternative Parts (Cross-Reference): 55A0811-18-9; 55A1111-18-9-9; 55A0111-18-9; 3075-6; 3055-10; C2016A.12.109216033001;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8544.49.3080
Mfr: TE Connectivity Raychem Cable Protection
Other Names: 9216033001
Base Product Number: 100G0111

Buy Now Datasheet
Single Wire Rohs Compliant Raychem Te Connectivity - 34AH3028 - Newark, An Avnet Company
Chicago, IL, United States
Single Wire Rohs Compliant Raychem Te Connectivity
34AH3028
Single Wire Rohs Compliant Raychem Te Connectivity 34AH3028
SINGLE WIRE ROHS COMPLIANT: YES

SINGLE WIRE ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1035752-100G0111-1.00-9 34AH3028
Product Name Cables, Wires - Single Conductor Cables (Hook-Up Wire) Single Wire Rohs Compliant Raychem Te Connectivity
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Pogo Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Standard Cable Assemblies - Bx8SM-Be8418(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2300/300-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers