TE Connectivity Wire, 100M, 0.75Mm2, Tpc, Black; Jacket Material Te Connectivity 100G0111-0.75-0

Description
WIRE, 100M, 0.75MM2, TPC, BLACK; Jacket Material:Polymer; Jacket Colour:Black; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):328.084ft ; Reel Length (Metric):100m; No. of Max Strands x Strand Size:19 x 0.23mm; RoHS Compliant: Yes
Description
WIRE, 100M, 0.75MM2, TPC, BLACK; Jacket Material:Polymer; Jacket Colour:Black; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):328.084ft ; Reel Length (Metric):100m; No. of Max Strands x Strand Size:19 x 0.23mm; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wire, 100M, 0.75Mm2, Tpc, Black; Jacket Material Te Connectivity - 50AC7604 - Newark, An Avnet Company
Chicago, IL, United States
Wire, 100M, 0.75Mm2, Tpc, Black; Jacket Material Te Connectivity
50AC7604
Wire, 100M, 0.75Mm2, Tpc, Black; Jacket Material Te Connectivity 50AC7604
WIRE, 100M, 0.75MM2, TPC, BLACK; Jacket Material:Polymer; Jacket Colour:Black; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):328.084ft ; Reel Length (Metric):100m; No. of Max Strands x Strand Size:19 x 0.23mm; RoHS Compliant: Yes

WIRE, 100M, 0.75MM2, TPC, BLACK; Jacket Material:Polymer; Jacket Colour:Black; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):328.084ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:19 x 0.23mm; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC7604
Product Name Wire, 100M, 0.75Mm2, Tpc, Black; Jacket Material Te Connectivity
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
BNC Female RG58C/U Coaxial Test Cable - 1024 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1 to 5 ft (3.05 to 15.24 dm)
Connector Type BNC
View Details