TE Connectivity Vibration Sensors 1007158-1

Description
Vibration, Acceleration Sensor Voltage User Defined PC Pins
Request a Quote Datasheet
Description
Vibration, Acceleration Sensor Voltage User Defined PC Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vibration Sensors - 223-1310-ND - DigiKey
Thief River Falls, MN, United States
Vibration Sensors
223-1310-ND
Vibration Sensors 223-1310-ND
Vibration, Acceleration Sensor Voltage User Defined PC Pins

Vibration, Acceleration Sensor Voltage User Defined PC Pins

Buy Now Datasheet
Motion Sensors - Vibration - 1007158-1 -  - Win Source Electronics
Laguna Hills, CA, United States
Motion Sensors - Vibration - 1007158-1
Motion Sensors - Vibration - 1007158-1
Manufacturer: TE Connectivity Measurement Specialties Series: LDTC Package: Box Product Status: Active Sensor Type: Vibration, Acceleration Output Type: Voltage Package / Case: Piezo Film, Cantilever (Wafer) Mounting Type: User Defined Termination: PC Pins Base Product Number: 1007158

Manufacturer: TE Connectivity Measurement Specialties
Series: LDTC
Package: Box
Product Status: Active
Sensor Type: Vibration, Acceleration
Output Type: Voltage
Package / Case: Piezo Film, Cantilever (Wafer)
Mounting Type: User Defined
Termination: PC Pins
Base Product Number: 1007158

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Vibration Sensors Vibration Sensors
Product Number 223-1310-ND
Product Name Vibration Sensors Motion Sensors - Vibration - 1007158-1
Device Category Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Industrial IoT Edge Vibration Sensor - VIBO® - Tronics Microsystems
Specs
Measurement Axes Single
Device Category Sensor / Transducer
Sensor Outputs Acceleration; Velocity
View Details
Vibration transmitter - VTV121 - ifm efector inc.
Specs
Device Type Transmitter
Linear Velocity 0.0 to 1.97 in/sec (0.0 to 3 m/min)
Frequency Range 10 to 1000 Hz
View Details
5 suppliers
Vibration Sensors - 2743108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency Range 1000 Hz
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details