TE Connectivity ™ Microphones 1007090-1

Description
Microphones 80KHZ RECEIVER (SHIELDED)ASSY
Datasheet
Description
Microphones 80KHZ RECEIVER (SHIELDED)ASSY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Microphones
1007090-1
Microphones 1007090-1
Microphones 80KHZ RECEIVER (SHIELDED)ASSY

Microphones 80KHZ RECEIVER (SHIELDED)ASSY

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Audio Microphones
Product Number 1007090-1
Product Name Microphones
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 63.1 mV/Pa (435023 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM67D128BV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Omnidirectional Microphones - CEM-OB6018JAD44343MR - Challenge Electronics
Specs
Directivity Omnidirectional
Frequency Response 50 to 20000 Hz
Actual Size 0.1575 inch (4 mm)
View Details
Miniature Bottom Port Analog MEMS Microphone - CS7331 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 85 to 15000 Hz
Dynamic Range 93 dB re 20µPa
View Details