TE Connectivity Microphones 1007079-1

Description
Microphones STANDARD CONTACT MICROPHONE
Datasheet
Description
Microphones STANDARD CONTACT MICROPHONE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Microphones
1007079-1
Microphones 1007079-1
Microphones STANDARD CONTACT MICROPHONE

Microphones STANDARD CONTACT MICROPHONE

Buy Now Datasheet
Contact Microphone, 100Ua, 5Khz, 30Vdc; Transducer Function Te Connectivity Sensors - 96W6609 - Newark, An Avnet Company
Chicago, IL, United States
Contact Microphone, 100Ua, 5Khz, 30Vdc; Transducer Function Te Connectivity Sensors
96W6609
Contact Microphone, 100Ua, 5Khz, 30Vdc; Transducer Function Te Connectivity Sensors 96W6609
CONTACT MICROPHONE, 100UA, 5KHZ, 30VDC; Transducer Function:Microphone; Directivity:-; Frequency Response Min:8Hz; Frequency Response Max:2.2kHz; Supply Voltage Min:4VDC; Supply Voltage Max:30VDC; Sensitivity (dB):- RoHS Compliant: Yes

CONTACT MICROPHONE, 100UA, 5KHZ, 30VDC; Transducer Function:Microphone; Directivity:-; Frequency Response Min:8Hz; Frequency Response Max:2.2kHz; Supply Voltage Min:4VDC; Supply Voltage Max:30VDC; Sensitivity (dB):- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Audio Microphones Audio Microphones
Product Number 1007079-1 96W6609
Product Name Microphones Contact Microphone, 100Ua, 5Khz, 30Vdc; Transducer Function Te Connectivity Sensors
Frequency Response 8 to 2200 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 63.1 mV/Pa (435023 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM64D121AXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphone Elements - PMO-4530PN-47UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.1772 inch (4.5 mm)
View Details
4 suppliers
Electret Condenser Microphone - EM-6027P - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details