TE Connectivity Sensors, Transducers- Motion Sensors Vibration Sensors 1005447-1

Description
Manufacturer: TE Connectivity Measurement Specialties Category: Sensors, Transducers- Motion Sensors Vibration Sensors Series: LDT Package: Bulk Product Status: Active Sensor Type: Vibration, Acceleration Sensing Range: 0Hz ~ 90Hz Sensitivity: Sensitivity Mounting Type: Through Holev Termination: PC Pins
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Measurement Specialties Category: Sensors, Transducers- Motion Sensors Vibration Sensors Series: LDT Package: Bulk Product Status: Active Sensor Type: Vibration, Acceleration Sensing Range: 0Hz ~ 90Hz Sensitivity: Sensitivity Mounting Type: Through Holev Termination: PC Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers- Motion Sensors Vibration Sensors -  - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers- Motion Sensors Vibration Sensors
Sensors, Transducers- Motion Sensors Vibration Sensors
Manufacturer: TE Connectivity Measurement Specialties Category: Sensors, Transducers- Motion Sensors Vibration Sensors Series: LDT Package: Bulk Product Status: Active Sensor Type: Vibration, Acceleration Sensing Range: 0Hz ~ 90Hz Sensitivity: Sensitivity Mounting Type: Through Holev Termination: PC Pins

Manufacturer: TE Connectivity Measurement Specialties
Category: Sensors, Transducers- Motion Sensors Vibration Sensors
Series: LDT
Package: Bulk
Product Status: Active
Sensor Type: Vibration, Acceleration
Sensing Range: 0Hz ~ 90Hz
Sensitivity: Sensitivity
Mounting Type: Through Holev
Termination: PC Pins

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Vibration Sensors
Product Name Sensors, Transducers- Motion Sensors Vibration Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Triaxial Accelerometer - 3023B3T - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Triaxial
Sensor Mounting Adhesive; Adhesive mounting
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
View Details
Diagnostic electronics for vibration sensors - VSE160 - ifm efector inc.
Specs
Sensor Mounting Mounting on DIN rail; (TH35 (EN 60715))
Operating Temperature 140 F (60 C)
View Details