TE Connectivity Electronic Connector 100495-2

Description
Quick Disconnect Terminal, 15-20AWG, Brass, Tin, 6.35mm Tab Product overview: 100495-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-100495-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Quick Disconnect Terminal, 15-20AWG, Brass, Tin, 6.35mm Tab Product overview: 100495-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-100495-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
392-100495-2
Electronic Connector 392-100495-2
Quick Disconnect Terminal, 15-20AWG, Brass, Tin, 6.35mm Tab Product overview: 100495-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-100495-2 can be used for catalog matching and distributor lookup.

Quick Disconnect Terminal, 15-20AWG, Brass, Tin, 6.35mm Tab Product overview: 100495-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-100495-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Quick Connects, Quick Disconnect Connectors - A107148TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A107148TR-ND
Quick Connects, Quick Disconnect Connectors A107148TR-ND
"0.250"" (6.35mm) Quick Connect Female 15-20 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 15-20 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A107148CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A107148CT-ND
Quick Connects, Quick Disconnect Connectors A107148CT-ND
"0.250"" (6.35mm) Quick Connect Female 15-20 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 15-20 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1221140-100495-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1221140-100495-2
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1221140-100495-2
Win Source Part Number: 1221140-100495-2 Category: Connectors, Interconnects>Termin als - Quick Connects, Quick Disconnect Connectors Series: Faston Termination: Crimp Contact Finish: Tin Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 15-20 AWG Contact Material: Brass Gender: Female Standard Package: 6,000 Terminal Type: Standard Length - Overall: 0.752" (19.10mm) Insulation: Non-Insulated Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.303" (7.70mm) Insulation Diameter: 0.091" ~ 0.130" (2.31mm ~ 3.30mm) Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): 1004952; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: 1004952,A107148CT,A1 07148TR,100495-2-ND Base Product Number: 100495

Win Source Part Number: 1221140-100495-2
Category: Connectors, Interconnects>Terminals - Quick Connects, Quick Disconnect Connectors
Series: Faston
Termination: Crimp
Contact Finish: Tin
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 15-20 AWG
Contact Material: Brass
Gender: Female
Standard Package: 6,000
Terminal Type: Standard
Length - Overall: 0.752" (19.10mm)
Insulation: Non-Insulated
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.303" (7.70mm)
Insulation Diameter: 0.091" ~ 0.130" (2.31mm ~ 3.30mm)
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): 1004952;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: 1004952,A107148CT,A107148TR,100495-2-ND
Base Product Number: 100495

Buy Now Datasheet
.250 Lif Faston Rec Rohs Compliant Amp - Te Connectivity - 10H6019 - Newark, An Avnet Company
Chicago, IL, United States
.250 Lif Faston Rec Rohs Compliant Amp - Te Connectivity
10H6019
.250 Lif Faston Rec Rohs Compliant Amp - Te Connectivity 10H6019
.250 LIF FASTON REC ROHS COMPLIANT: YES

.250 LIF FASTON REC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 392-100495-2 A107148TR-ND 1221140-100495-2 10H6019
Product Name Electronic Connector Quick Connects, Quick Disconnect Connectors Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors .250 Lif Faston Rec Rohs Compliant Amp - Te Connectivity
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data