TE Connectivity Quick Connects, Quick Disconnect Connectors 100494-2

Description
Electronic Component
Request a Quote Datasheet
Description
Electronic Component
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Quick Connects, Quick Disconnect Connectors - A116157TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A116157TR-ND
Quick Connects, Quick Disconnect Connectors A116157TR-ND
"0.187"" (4.75mm) Quick Connect Female 15-20 AWG Crimp Connector Non-Insulated"

"0.187"" (4.75mm) Quick Connect Female 15-20 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A116157CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A116157CT-ND
Quick Connects, Quick Disconnect Connectors A116157CT-ND
"0.187"" (4.75mm) Quick Connect Female 15-20 AWG Crimp Connector Non-Insulated"

"0.187"" (4.75mm) Quick Connect Female 15-20 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Female Disconnect, 4.75Mm, 20-15Awg; Product Range Amp - Te Connectivity - 38AC2741 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 4.75Mm, 20-15Awg; Product Range Amp - Te Connectivity
38AC2741
Female Disconnect, 4.75Mm, 20-15Awg; Product Range Amp - Te Connectivity 38AC2741
FEMALE DISCONNECT, 4.75MM, 20-15AWG; Product Range:FASTON 187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.81mm; Tab Size - Imperial:0.187" x 0.032"; Wire Size AWG Min:20AWG; Wire Size AWG Max:15AWG; RoHS Compliant: Yes

FEMALE DISCONNECT, 4.75MM, 20-15AWG; Product Range:FASTON 187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.81mm; Tab Size - Imperial:0.187" x 0.032"; Wire Size AWG Min:20AWG; Wire Size AWG Max:15AWG; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 100494-2 A116157TR-ND 38AC2741
Product Name Quick Connects, Quick Disconnect Connectors Female Disconnect, 4.75Mm, 20-15Awg; Product Range Amp - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products