TE Connectivity Connector Backshells 100303-000

Description
Body Features Primary Product Material : Corrosion Resisting Steel Primary Product Plating Material : Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) Dimensions Cable Entry Diameter : .2 - 15.9 MM  [.01 - .63 INCH ] Compatible Cable Diameter Range : 7.9 - 12.7 MM  [.313 - .5 INCH ] Product Length : 25.5 MM  [1 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/65, M83723/02, MS3475, M83723/08, AS34041, AS34091, AS34641, M83723/68, NAS 1641, AS34241, NAS 1650, M83723/41, M83723/06, M83723/40, MS3472, M83723/98, AS34501, M83723/73, M83723/76, M83723/92, NAS 1694, M83723/42, AS34461, M83723/75, AS34001, AS34561, M83723/49, M83723/82, AS34511, NAS 1643, M83723/43, M83723/14, AS34061, M83723/04, M83723/66, M83723/74, M83723/77, MS3476, M83723/71, M83723/96, MS3474, NAS 1699, AS34011, M83723/03, MS3459, M83723/67, M83723/95, MS3470, M83723/37, NAS 1651, NAS 1692, NAS 1652, AS34081, M83723/05, M83723/78, M83723/38, M83723/72, AS34681, M83723/01, NAS 1700, NAS 1702, AS34121, M83723/84, M83723/07, M83723/48, NAS 1693, M83723/39, AS34541, M83723/83, M83723/87, MS3471, NAS 1701, AS34671, NAS 1599, M83723/36, NAS 1642, M83723/85, M83723/69, M83723/97, NAS 1653, M83723/86, M83723/13, M83723/91 Operation/Applicatio n Compatible With Connector Shell Size : 20, 37 Other Connector Interface Specification : MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-26482 Series 2/Class A,L, AS81703 Series 3, MIL-DTL-83723 Series IIII/Class H, AS50151 Crimp Contact, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, AS50151 Class D,L,U,W Crimp Contact, AS81703 Series 3/Class E,L, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class S, MIL-DTL-83723 Series III/Class A,G,K,R, AS50151 Class L,W Crimp Contact Entry Size Code : 10 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR10AI Termination Device Type : Tinel-Lock Ring, Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter Usage Conditions Operating Temperature Range : -65 - 260 DEGC  [-85 - 500 DEGF ] Salt Spray Resistance (HR) : 1000
Request a Quote
Description
Body Features Primary Product Material : Corrosion Resisting Steel Primary Product Plating Material : Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) Dimensions Cable Entry Diameter : .2 - 15.9 MM  [.01 - .63 INCH ] Compatible Cable Diameter Range : 7.9 - 12.7 MM  [.313 - .5 INCH ] Product Length : 25.5 MM  [1 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/65, M83723/02, MS3475, M83723/08, AS34041, AS34091, AS34641, M83723/68, NAS 1641, AS34241, NAS 1650, M83723/41, M83723/06, M83723/40, MS3472, M83723/98, AS34501, M83723/73, M83723/76, M83723/92, NAS 1694, M83723/42, AS34461, M83723/75, AS34001, AS34561, M83723/49, M83723/82, AS34511, NAS 1643, M83723/43, M83723/14, AS34061, M83723/04, M83723/66, M83723/74, M83723/77, MS3476, M83723/71, M83723/96, MS3474, NAS 1699, AS34011, M83723/03, MS3459, M83723/67, M83723/95, MS3470, M83723/37, NAS 1651, NAS 1692, NAS 1652, AS34081, M83723/05, M83723/78, M83723/38, M83723/72, AS34681, M83723/01, NAS 1700, NAS 1702, AS34121, M83723/84, M83723/07, M83723/48, NAS 1693, M83723/39, AS34541, M83723/83, M83723/87, MS3471, NAS 1701, AS34671, NAS 1599, M83723/36, NAS 1642, M83723/85, M83723/69, M83723/97, NAS 1653, M83723/86, M83723/13, M83723/91 Operation/Applicatio n Compatible With Connector Shell Size : 20, 37 Other Connector Interface Specification : MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-26482 Series 2/Class A,L, AS81703 Series 3, MIL-DTL-83723 Series IIII/Class H, AS50151 Crimp Contact, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, AS50151 Class D,L,U,W Crimp Contact, AS81703 Series 3/Class E,L, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class S, MIL-DTL-83723 Series III/Class A,G,K,R, AS50151 Class L,W Crimp Contact Entry Size Code : 10 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR10AI Termination Device Type : Tinel-Lock Ring, Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter Usage Conditions Operating Temperature Range : -65 - 260 DEGC  [-85 - 500 DEGF ] Salt Spray Resistance (HR) : 1000
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 100303-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
100303-000
Connector Backshells 100303-000
Body Features Primary Product Material : Corrosion Resisting Steel Primary Product Plating Material : Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) Dimensions Cable Entry Diameter : .2 - 15.9 MM  [.01 - .63 INCH ] Compatible Cable Diameter Range : 7.9 - 12.7 MM  [.313 - .5 INCH ] Product Length : 25.5 MM  [1 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/65, M83723/02, MS3475, M83723/08, AS34041, AS34091, AS34641, M83723/68, NAS 1641, AS34241, NAS 1650, M83723/41, M83723/06, M83723/40, MS3472, M83723/98, AS34501, M83723/73, M83723/76, M83723/92, NAS 1694, M83723/42, AS34461, M83723/75, AS34001, AS34561, M83723/49, M83723/82, AS34511, NAS 1643, M83723/43, M83723/14, AS34061, M83723/04, M83723/66, M83723/74, M83723/77, MS3476, M83723/71, M83723/96, MS3474, NAS 1699, AS34011, M83723/03, MS3459, M83723/67, M83723/95, MS3470, M83723/37, NAS 1651, NAS 1692, NAS 1652, AS34081, M83723/05, M83723/78, M83723/38, M83723/72, AS34681, M83723/01, NAS 1700, NAS 1702, AS34121, M83723/84, M83723/07, M83723/48, NAS 1693, M83723/39, AS34541, M83723/83, M83723/87, MS3471, NAS 1701, AS34671, NAS 1599, M83723/36, NAS 1642, M83723/85, M83723/69, M83723/97, NAS 1653, M83723/86, M83723/13, M83723/91 Operation/Applicatio n Compatible With Connector Shell Size : 20, 37 Other Connector Interface Specification : MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-26482 Series 2/Class A,L, AS81703 Series 3, MIL-DTL-83723 Series IIII/Class H, AS50151 Crimp Contact, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, AS50151 Class D,L,U,W Crimp Contact, AS81703 Series 3/Class E,L, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class S, MIL-DTL-83723 Series III/Class A,G,K,R, AS50151 Class L,W Crimp Contact Entry Size Code : 10 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR10AI Termination Device Type : Tinel-Lock Ring, Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter Usage Conditions Operating Temperature Range : -65 - 260 DEGC  [-85 - 500 DEGF ] Salt Spray Resistance (HR) : 1000

Body Features


  • Primary Product Material : Corrosion Resisting Steel
  • Primary Product Plating Material : Passivated (SAE AMS-QQ-P-35 or MIL-S-5002)

Dimensions


  • Cable Entry Diameter : .2 - 15.9 MM  [.01 - .63 INCH ]
  • Compatible Cable Diameter Range : 7.9 - 12.7 MM  [.313 - .5 INCH ]
  • Product Length : 25.5 MM  [1 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : Circular

Industry Standards


  • Connector Detail Specification Number : M83723/65, M83723/02, MS3475, M83723/08, AS34041, AS34091, AS34641, M83723/68, NAS 1641, AS34241, NAS 1650, M83723/41, M83723/06, M83723/40, MS3472, M83723/98, AS34501, M83723/73, M83723/76, M83723/92, NAS 1694, M83723/42, AS34461, M83723/75, AS34001, AS34561, M83723/49, M83723/82, AS34511, NAS 1643, M83723/43, M83723/14, AS34061, M83723/04, M83723/66, M83723/74, M83723/77, MS3476, M83723/71, M83723/96, MS3474, NAS 1699, AS34011, M83723/03, MS3459, M83723/67, M83723/95, MS3470, M83723/37, NAS 1651, NAS 1692, NAS 1652, AS34081, M83723/05, M83723/78, M83723/38, M83723/72, AS34681, M83723/01, NAS 1700, NAS 1702, AS34121, M83723/84, M83723/07, M83723/48, NAS 1693, M83723/39, AS34541, M83723/83, M83723/87, MS3471, NAS 1701, AS34671, NAS 1599, M83723/36, NAS 1642, M83723/85, M83723/69, M83723/97, NAS 1653, M83723/86, M83723/13, M83723/91

Operation/Application


  • Compatible With Connector Shell Size : 20, 37

Other


  • Connector Interface Specification : MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-26482 Series 2/Class A,L, AS81703 Series 3, MIL-DTL-83723 Series IIII/Class H, AS50151 Crimp Contact, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, AS50151 Class D,L,U,W Crimp Contact, AS81703 Series 3/Class E,L, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class S, MIL-DTL-83723 Series III/Class A,G,K,R, AS50151 Class L,W Crimp Contact
  • Entry Size Code : 10
  • TE Connector Interface Code : 54

Product Type Features


  • Connector Backshell Product Style : Ruggedized
  • Connector Backshell Product Type : Backshell
  • Termination Device Included : TR10AI
  • Termination Device Type : Tinel-Lock Ring, Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter

Usage Conditions


  • Operating Temperature Range : -65 - 260 DEGC  [-85 - 500 DEGF ]
  • Salt Spray Resistance (HR) : 1000
Buy Now
Txr54Sj00-2010Ai Raychem - Te Connectivity - 46AJ0408 - Newark, An Avnet Company
Chicago, IL, United States
Txr54Sj00-2010Ai Raychem - Te Connectivity
46AJ0408
Txr54Sj00-2010Ai Raychem - Te Connectivity 46AJ0408
TXR54SJ00-2010AI

TXR54SJ00-2010AI

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 100303-000 46AJ0408
Product Name Connector Backshells Txr54Sj00-2010Ai Raychem - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Data Bus Connectors - 018591-000 - TE Connectivity
Specs
Termination Solder
View Details
3 suppliers
Circular Connector Contacts - 020-0008-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
RF Connectors - 029971-000 - TE Connectivity
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Termination Solder
View Details