TE Connectivity Circular Housing, 2Pos, Pbt; Product Range Amp Te Connectivity 100283-1

Description
CIRCULAR HOUSING, 2POS, PBT; Product Range:-; Shell Type:-; For Use With:AMP 962952-1, 962954-1, 962956-1 Socket Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body; Connector Shell Size:- RoHS Compliant: Yes
Description
CIRCULAR HOUSING, 2POS, PBT; Product Range:-; Shell Type:-; For Use With:AMP 962952-1, 962954-1, 962956-1 Socket Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body; Connector Shell Size:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Housing, 2Pos, Pbt; Product Range Amp Te Connectivity - 10H6012 - Newark, An Avnet Company
Chicago, IL, United States
Circular Housing, 2Pos, Pbt; Product Range Amp Te Connectivity
10H6012
Circular Housing, 2Pos, Pbt; Product Range Amp Te Connectivity 10H6012
CIRCULAR HOUSING, 2POS, PBT; Product Range:-; Shell Type:-; For Use With:AMP 962952-1, 962954-1, 962956-1 Socket Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body; Connector Shell Size:- RoHS Compliant: Yes

CIRCULAR HOUSING, 2POS, PBT; Product Range:-; Shell Type:-; For Use With:AMP 962952-1, 962954-1, 962956-1 Socket Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body; Connector Shell Size:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 10H6012
Product Name Circular Housing, 2Pos, Pbt; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 415 mm (16.34 inch)
Bearing Bore / Ring O.D. 14.96 inch (380 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details