TE Connectivity Sensors, Transducers- Motion Sensors -Vibration Sensors 1002794

Description
Manufacturer: TE Connectivity Measurement Specialties Category: Sensors, Transducers- Motion Sensors -Vibration Sensors Series: LDT Package: Bulk Product Status: Active Sensor Type: Vibration Sensing Range: 0Hz ~ 180Hz Sensitivity: 50mV/g Output Type: Voltage Operating Temperature: 0°C ~ 85°C
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Measurement Specialties Category: Sensors, Transducers- Motion Sensors -Vibration Sensors Series: LDT Package: Bulk Product Status: Active Sensor Type: Vibration Sensing Range: 0Hz ~ 180Hz Sensitivity: 50mV/g Output Type: Voltage Operating Temperature: 0°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers- Motion Sensors -Vibration Sensors -  - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers- Motion Sensors -Vibration Sensors
Sensors, Transducers- Motion Sensors -Vibration Sensors
Manufacturer: TE Connectivity Measurement Specialties Category: Sensors, Transducers- Motion Sensors -Vibration Sensors Series: LDT Package: Bulk Product Status: Active Sensor Type: Vibration Sensing Range: 0Hz ~ 180Hz Sensitivity: 50mV/g Output Type: Voltage Operating Temperature: 0°C ~ 85°C

Manufacturer: TE Connectivity Measurement Specialties
Category: Sensors, Transducers- Motion Sensors -Vibration Sensors
Series: LDT
Package: Bulk
Product Status: Active
Sensor Type: Vibration
Sensing Range: 0Hz ~ 180Hz
Sensitivity: 50mV/g
Output Type: Voltage
Operating Temperature: 0°C ~ 85°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Vibration Sensors
Product Name Sensors, Transducers- Motion Sensors -Vibration Sensors
Operating Temperature 32 to 185 F (0 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 2330-VNB211-ND - DigiKey
Specs
Device Category Sensor / Transducer
Sensor Mounting Chassis Mount
Frequency Range 6000 Hz
View Details
Industrial IoT Edge Vibration Sensor - VIBO® - Tronics Microsystems
Specs
Measurement Axes Single
Device Category Sensor / Transducer
Sensor Outputs Acceleration; Velocity
View Details
Triaxial Accelerometer - 3093M18 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Triaxial
Sensor Mounting Stud/Bolt; Stud mounting
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
View Details
Vibration Sensors - Z2012-ND - DigiKey
Aratas America LLC
Specs
Device Category Sensor / Transducer
Sensor Mounting Chassis Mount
Frequency Range 100 to ? Hz
View Details