TE ConnectivityPCB Headers & Receptacles1-969973-9
Description
Body Features Connector Profile : Standard Primary Product Color : Black
Configuration Features Board-to-Board Configuration : Parallel Number of Positions : 38 Number of Rows : 2 PCB Mount Orientation : Vertical Stackable : Yes
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Layout : Inline Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .762 MICM [30 MICIN ] Contact Protection Type : Closed Entry Housing Contact Type : Socket Mating Pin Diameter : .63 MM [.025 INCH ] Mating Square Post Dimension : .64 MM [.025 INCH ]
Dimensions Connector Height : 6.2 MM [.244 INCH ] PCB Thickness (Recommended) : 1.6 MM [.063 INCH ] Row-to-Row Spacing : 2.54 MM [.1 INCH ] Stack Height : 9 MM [.354 INCH ]
Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ] Housing Material : LCP (Liquid Crystal Polymer) Mating Entry Location : Bottom & Top
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without PCB Mount Alignment : Without PCB Mount Retention : Without
Operation/Applicatio
n Circuit Application : Signal Solder Process Feature : Board Standoff
Packaging Features Packaging Quantity : 600 Packaging Type : Reel
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Receptacle Sealable : No
Termination Features Rectangular Termination Post & Tail Thickness : .2 MM [.008 INCH ] Rectangular Termination Post & Tail Width : .7 MM [.027 INCH ] Termination Method to Printed Circuit Board : Surface Mount
Usage Conditions Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Connector Profile : Standard Primary Product Color : Black
Configuration Features Board-to-Board Configuration : Parallel Number of Positions : 38 Number of Rows : 2 PCB Mount Orientation : Vertical Stackable : Yes
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Layout : Inline Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .762 MICM [30 MICIN ] Contact Protection Type : Closed Entry Housing Contact Type : Socket Mating Pin Diameter : .63 MM [.025 INCH ] Mating Square Post Dimension : .64 MM [.025 INCH ]
Dimensions Connector Height : 6.2 MM [.244 INCH ] PCB Thickness (Recommended) : 1.6 MM [.063 INCH ] Row-to-Row Spacing : 2.54 MM [.1 INCH ] Stack Height : 9 MM [.354 INCH ]
Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ] Housing Material : LCP (Liquid Crystal Polymer) Mating Entry Location : Bottom & Top
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without PCB Mount Alignment : Without PCB Mount Retention : Without
Operation/Applicatio
n Circuit Application : Signal Solder Process Feature : Board Standoff
Packaging Features Packaging Quantity : 600 Packaging Type : Reel
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Receptacle Sealable : No
Termination Features Rectangular Termination Post & Tail Thickness : .2 MM [.008 INCH ] Rectangular Termination Post & Tail Width : .7 MM [.027 INCH ] Termination Method to Printed Circuit Board : Surface Mount
Usage Conditions Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]
Body Features Connector Profile : Standard Primary Product Color : Black
Configuration Features Board-to-Board Configuration : Parallel Number of Positions : 38 Number of Rows : 2 PCB Mount Orientation : Vertical Stackable : Yes
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Layout : Inline Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .762 MICM [30 MICIN ] Contact Protection Type : Closed Entry Housing Contact Type : Socket Mating Pin Diameter : .63 MM [.025 INCH ] Mating Square Post Dimension : .64 MM [.025 INCH ]
Dimensions Connector Height : 6.2 MM [.244 INCH ] PCB Thickness (Recommended) : 1.6 MM [.063 INCH ] Row-to-Row Spacing : 2.54 MM [.1 INCH ] Stack Height : 9 MM [.354 INCH ]
Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ] Housing Material : LCP (Liquid Crystal Polymer) Mating Entry Location : Bottom & Top
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without PCB Mount Alignment : Without PCB Mount Retention : Without
Operation/Applicatio
n Circuit Application : Signal Solder Process Feature : Board Standoff
Packaging Features Packaging Quantity : 600 Packaging Type : Reel
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Receptacle Sealable : No
Termination Features Rectangular Termination Post & Tail Thickness : .2 MM [.008 INCH ] Rectangular Termination Post & Tail Width : .7 MM [.027 INCH ] Termination Method to Printed Circuit Board : Surface Mount
Usage Conditions Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]
Body Features
Connector Profile : Standard
Primary Product Color : Black
Configuration Features
Board-to-Board Configuration : Parallel
Number of Positions : 38
Number of Rows : 2
PCB Mount Orientation : Vertical
Stackable : Yes
Contact Features
Contact Base Material : Phosphor Bronze
Contact Current Rating (Max) (AMP) : 3
Contact Layout : Inline
Contact Mating Area Plating Material : Gold
Contact Mating Area Plating Material Thickness : .762 MICM [30 MICIN ]
Contact Protection Type : Closed Entry Housing
Contact Type : Socket
Mating Pin Diameter : .63 MM [.025 INCH ]
Mating Square Post Dimension : .64 MM [.025 INCH ]
Dimensions
Connector Height : 6.2 MM [.244 INCH ]
PCB Thickness (Recommended) : 1.6 MM [.063 INCH ]
Row-to-Row Spacing : 2.54 MM [.1 INCH ]
Stack Height : 9 MM [.354 INCH ]
Housing Features
Centerline (Pitch) : 2.54 MM [.1 INCH ]
Housing Material : LCP (Liquid Crystal Polymer)
Mating Entry Location : Bottom & Top
Industry Standards
UL Flammability Rating : UL 94V-0
Mechanical Attachment
Connector Mounting Type : Board Mount
Mating Alignment : Without
PCB Mount Alignment : Without
PCB Mount Retention : Without
Operation/Application
Circuit Application : Signal
Solder Process Feature : Board Standoff
Packaging Features
Packaging Quantity : 600
Packaging Type : Reel
Product Type Features
Connector & Contact Terminates To : Printed Circuit Board
Connector System : Board-to-Board
PCB Connector Assembly Type : PCB Mount Receptacle
Sealable : No
Termination Features
Rectangular Termination Post & Tail Thickness : .2 MM [.008 INCH ]
Rectangular Termination Post & Tail Width : .7 MM [.027 INCH ]
Termination Method to Printed Circuit Board : Surface Mount
Usage Conditions
Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]