TE Connectivity Quick Disconnects 1-969049-1

Description
Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Crimp Type : F-Crimp Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Stator - Straight Reverse Terminal Plating Material : Unplated Dimensions Product Length : 19.9 MM  [.783 INCH ] Terminal Material Thickness : .32 MM  [.013 INCH ] Wire Size (MMSQ) : .41 - 1.31 Wire Size (AWG) : 21 - 16 Mechanical Attachment Wire Insulation Support : With Other Line : AMPLIVAR Packaging Features Packaging Method : Reel Packaging Quantity : 3500 Product Type Features Compatible With Discrete Wire Type : Magnet Wire Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Crimp Type : F-Crimp Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Stator - Straight Reverse Terminal Plating Material : Unplated Dimensions Product Length : 19.9 MM  [.783 INCH ] Terminal Material Thickness : .32 MM  [.013 INCH ] Wire Size (MMSQ) : .41 - 1.31 Wire Size (AWG) : 21 - 16 Mechanical Attachment Wire Insulation Support : With Other Line : AMPLIVAR Packaging Features Packaging Method : Reel Packaging Quantity : 3500 Product Type Features Compatible With Discrete Wire Type : Magnet Wire Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Disconnects - 1-969049-1 - TE Connectivity
Berwyn, PA, United States
Quick Disconnects
1-969049-1
Quick Disconnects 1-969049-1
Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Crimp Type : F-Crimp Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Stator - Straight Reverse Terminal Plating Material : Unplated Dimensions Product Length : 19.9 MM  [.783 INCH ] Terminal Material Thickness : .32 MM  [.013 INCH ] Wire Size (MMSQ) : .41 - 1.31 Wire Size (AWG) : 21 - 16 Mechanical Attachment Wire Insulation Support : With Other Line : AMPLIVAR Packaging Features Packaging Method : Reel Packaging Quantity : 3500 Product Type Features Compatible With Discrete Wire Type : Magnet Wire Usage Conditions Insulation Option : Uninsulated

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Phosphor Bronze
  • Crimp Type : F-Crimp
  • Quick Disconnect Terminal Type : Receptacle
  • Terminal Orientation : Stator - Straight Reverse
  • Terminal Plating Material : Unplated

Dimensions


  • Product Length : 19.9 MM  [.783 INCH ]
  • Terminal Material Thickness : .32 MM  [.013 INCH ]
  • Wire Size (MMSQ) : .41 - 1.31
  • Wire Size (AWG) : 21 - 16

Mechanical Attachment


  • Wire Insulation Support : With

Other


  • Line : AMPLIVAR

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 3500

Product Type Features


  • Compatible With Discrete Wire Type : Magnet Wire

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1-969049-1
Product Name Quick Disconnects
Material Unplated
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104479-8 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Wire End Caps - 034913-000 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 1-175216-3 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0800 to 0.2400 mm2
View Details
Ring Terminals - 1-1377172-8 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 8 AWG
View Details