TE Connectivity
Automotive Terminals
1-968946-2
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Contact Termination Area Plating Material : Silver (Ag) Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 2.8 MM [.11 INCH ] Terminal Type : Tab Typical Current Rating (AMP) : 30
Dimensions Tab Length : 28.5 MM [1.122 INCH ] Wire Insulation Diameter : 2.7 - 3.7 MM [.106 - .145 INCH ] Wire Size (MMSQ) : 2.5 - 4 Wire Size (AWG) : 13 - 11 Wire Size Search (AWG) : 12, 11, 13 Wire Size Search (MMSQ) : 2.5, 4, 3
Industry Standards Agency/Standard : IEC 664/664A (DIN VDE 0110)
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 25 - 40 A (Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 2700
Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC , 100 DEGC , 85 DEGC , 105 DEGC , 120 DEGC , 80 DEGC , 110 DEGC , 130 DEGC , 90 DEGC [248 DEGF , 257 DEGF , 185 DEGF , 266 DEGF , 194 DEGF , 230 DEGF , 212 DEGF , 221 DEGF , 176 DEGF ] Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Contact Termination Area Plating Material : Silver (Ag) Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 2.8 MM [.11 INCH ] Terminal Type : Tab Typical Current Rating (AMP) : 30
Dimensions Tab Length : 28.5 MM [1.122 INCH ] Wire Insulation Diameter : 2.7 - 3.7 MM [.106 - .145 INCH ] Wire Size (MMSQ) : 2.5 - 4 Wire Size (AWG) : 13 - 11 Wire Size Search (AWG) : 12, 11, 13 Wire Size Search (MMSQ) : 2.5, 4, 3
Industry Standards Agency/Standard : IEC 664/664A (DIN VDE 0110)
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 25 - 40 A (Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 2700
Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC , 100 DEGC , 85 DEGC , 105 DEGC , 120 DEGC , 80 DEGC , 110 DEGC , 130 DEGC , 90 DEGC [248 DEGF , 257 DEGF , 185 DEGF , 266 DEGF , 194 DEGF , 230 DEGF , 212 DEGF , 221 DEGF , 176 DEGF ] Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Contact Termination Area Plating Material : Silver (Ag) Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 2.8 MM [.11 INCH ] Terminal Type : Tab Typical Current Rating (AMP) : 30
Dimensions Tab Length : 28.5 MM [1.122 INCH ] Wire Insulation Diameter : 2.7 - 3.7 MM [.106 - .145 INCH ] Wire Size (MMSQ) : 2.5 - 4 Wire Size (AWG) : 13 - 11 Wire Size Search (AWG) : 12, 11, 13 Wire Size Search (MMSQ) : 2.5, 4, 3
Industry Standards Agency/Standard : IEC 664/664A (DIN VDE 0110)
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 25 - 40 A (Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 2700
Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC , 100 DEGC , 85 DEGC , 105 DEGC , 120 DEGC , 80 DEGC , 110 DEGC , 130 DEGC , 90 DEGC [248 DEGF , 257 DEGF , 185 DEGF , 266 DEGF , 194 DEGF , 230 DEGF , 212 DEGF , 221 DEGF , 176 DEGF ] Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Contact Features
- Contact Fabrication : Stamped & Formed
- Contact Size : 2.8mm
- Contact Termination Area Plating Material : Silver (Ag)
- Crimp Type : F-Crimp
- Interface Plating : Silver (Ag)
- Mating Tab Thickness : .8 MM [.031 INCH ]
- Mating Tab Width : 2.8 MM [.11 INCH ]
- Terminal Type : Tab
- Typical Current Rating (AMP) : 30
Dimensions
- Tab Length : 28.5 MM [1.122 INCH ]
- Wire Insulation Diameter : 2.7 - 3.7 MM [.106 - .145 INCH ]
- Wire Size (MMSQ) : 2.5 - 4
- Wire Size (AWG) : 13 - 11
- Wire Size Search (AWG) : 12, 11, 13
- Wire Size Search (MMSQ) : 2.5, 4, 3
Industry Standards
- Agency/Standard : IEC 664/664A (DIN VDE 0110)
Operation/Application
- Compatible With Wire Base Material : Copper
Other
- Terminal Transmits : 25 - 40 A (Power)
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 2700
Product Type Features
- Primary Locking Feature : Locking Lance
- Receptacle Style : 180°
- Sealable : No
Termination Features
- Product Terminates To : Wire
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature (Max) : 125 DEGC , 100 DEGC , 85 DEGC , 105 DEGC , 120 DEGC , 80 DEGC , 110 DEGC , 130 DEGC , 90 DEGC [248 DEGF , 257 DEGF , 185 DEGF , 266 DEGF , 194 DEGF , 230 DEGF , 212 DEGF , 221 DEGF , 176 DEGF ]
- Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
1-968946-2 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
|
Plating / Coating
|
Silver; Silver (Ag)
|
|
Applications
|
Motor or Generator
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Plating / Coating
Nickel; Nickel (Ni)
Applications
Motor or Generator
View Details
2 suppliers
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details