TE Connectivity Rcpt Housing, 70Pos, 3Row, Pbt Gf, Black; Product Range Amp Te Connectivity 1-968879-1

Description
RCPT HOUSING, 70POS, 3ROW, PBT GF, BLACK; Product Range:Junior Power Timer Series; Gender:Receptacle; No. of Positions:70Position s; Pitch Spacing:4mm; For Use With:AMP Junior Power Timer, Micro Timer 2 Series Socket Contacts RoHS Compliant: Yes
Datasheet
Description
RCPT HOUSING, 70POS, 3ROW, PBT GF, BLACK; Product Range:Junior Power Timer Series; Gender:Receptacle; No. of Positions:70Position s; Pitch Spacing:4mm; For Use With:AMP Junior Power Timer, Micro Timer 2 Series Socket Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rcpt Housing, 70Pos, 3Row, Pbt Gf, Black; Product Range Amp Te Connectivity - 23T9760 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Housing, 70Pos, 3Row, Pbt Gf, Black; Product Range Amp Te Connectivity
23T9760
Rcpt Housing, 70Pos, 3Row, Pbt Gf, Black; Product Range Amp Te Connectivity 23T9760
RCPT HOUSING, 70POS, 3ROW, PBT GF, BLACK; Product Range:Junior Power Timer Series; Gender:Receptacle; No. of Positions:70Position s; Pitch Spacing:4mm; For Use With:AMP Junior Power Timer, Micro Timer 2 Series Socket Contacts RoHS Compliant: Yes

RCPT HOUSING, 70POS, 3ROW, PBT GF, BLACK; Product Range:Junior Power Timer Series; Gender:Receptacle; No. of Positions:70Positions; Pitch Spacing:4mm; For Use With:AMP Junior Power Timer, Micro Timer 2 Series Socket Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 23T9760
Product Name Rcpt Housing, 70Pos, 3Row, Pbt Gf, Black; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.375 in. ID, .562 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-375562125 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 90 mm (3.54 inch)
Bearing Bore / Ring O.D. 3.15 inch (80 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details