TE Connectivity Automotive Terminals 1-968857-1

Description
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 22 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.9 - 3 MM  [.075 - .118 INCH ] Tab Length : 21 MM  [.83 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 18 - 13 Wire Size Search (AWG) : 16, 17, 18, 14, 15, 13 Wire Size Search (MMSQ) : 1.5, 2.5, 2 Industry Standards Compatible With Agency/Standards Products : DIN 72036 Operation/Applicatio n Compatible With Wire Base Material : Copper Conforms to Automation Guideline : Yes, KOMAX Guideline for automatic component insertion for electrical connections, Version 5.0 (March 2018), Yes, DIN 72036 Automation of Wiring Harness Production, Version June 2024 Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 4000 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : Yes Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC  [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 22 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.9 - 3 MM  [.075 - .118 INCH ] Tab Length : 21 MM  [.83 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 18 - 13 Wire Size Search (AWG) : 16, 17, 18, 14, 15, 13 Wire Size Search (MMSQ) : 1.5, 2.5, 2 Industry Standards Compatible With Agency/Standards Products : DIN 72036 Operation/Applicatio n Compatible With Wire Base Material : Copper Conforms to Automation Guideline : Yes, KOMAX Guideline for automatic component insertion for electrical connections, Version 5.0 (March 2018), Yes, DIN 72036 Automation of Wiring Harness Production, Version June 2024 Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 4000 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : Yes Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC  [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 1-968857-1 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
1-968857-1
Automotive Terminals 1-968857-1
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 22 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.9 - 3 MM  [.075 - .118 INCH ] Tab Length : 21 MM  [.83 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 18 - 13 Wire Size Search (AWG) : 16, 17, 18, 14, 15, 13 Wire Size Search (MMSQ) : 1.5, 2.5, 2 Industry Standards Compatible With Agency/Standards Products : DIN 72036 Operation/Applicatio n Compatible With Wire Base Material : Copper Conforms to Automation Guideline : Yes, KOMAX Guideline for automatic component insertion for electrical connections, Version 5.0 (March 2018), Yes, DIN 72036 Automation of Wiring Harness Production, Version June 2024 Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 4000 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : Yes Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC  [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]

Body Features


  • Terminal Seal Type : Single Wire Seal (SWS)

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : 2.8mm
  • Crimp Type : F-Crimp
  • Interface Plating : Tin (Sn)
  • Mating Tab Thickness : .8 MM  [.031 INCH ]
  • Mating Tab Width : 2.8 MM  [.11 INCH ]
  • Terminal Type : Receptacle
  • Typical Current Rating (AMP) : 22
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 1.9 - 3 MM  [.075 - .118 INCH ]
  • Tab Length : 21 MM  [.83 INCH ]
  • Wire Size (MMSQ) : 1 - 2.5
  • Wire Size (AWG) : 18 - 13
  • Wire Size Search (AWG) : 16, 17, 18, 14, 15, 13
  • Wire Size Search (MMSQ) : 1.5, 2.5, 2

Industry Standards


  • Compatible With Agency/Standards Products : DIN 72036

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Conforms to Automation Guideline : Yes, KOMAX Guideline for automatic component insertion for electrical connections, Version 5.0 (March 2018), Yes, DIN 72036 Automation of Wiring Harness Production, Version June 2024

Other


  • Terminal Transmits : 0 - 24 A (Low Power)

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 4000

Product Type Features


  • Primary Locking Feature : Locking Lance
  • Receptacle Style : 180°
  • Sealable : Yes

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 130 DEGC  [266 DEGF ]
  • Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Buy Now
Crimp Contacts - 7202433 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7202433
Crimp Contacts 7202433
TE Connectivity 1-968857-1

TE Connectivity 1-968857-1

Supplier's Site
Crimp Contacts - 7202433P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7202433P
Crimp Contacts 7202433P
TE Connectivity 1-968857-1

TE Connectivity 1-968857-1

Supplier's Site
Crimp Contacts - 1358464 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
1358464
Crimp Contacts 1358464
TE Connectivity 1-968857-1

TE Connectivity 1-968857-1

Supplier's Site
Contact, Socket, 17-13Awg, Crimp; Product Range Amp Te Connectivity - 72W2480 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 17-13Awg, Crimp; Product Range Amp Te Connectivity
72W2480
Contact, Socket, 17-13Awg, Crimp; Product Range Amp Te Connectivity 72W2480
CONTACT, SOCKET, 17-13AWG, CRIMP; Product Range:MCP 2.8 Series; Contact Plating:Tin Plated Contacts; Contact Material:Copper Nickel Silver; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:17AWG RoHS Compliant: Yes

CONTACT, SOCKET, 17-13AWG, CRIMP; Product Range:MCP 2.8 Series; Contact Plating:Tin Plated Contacts; Contact Material:Copper Nickel Silver; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:17AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Mcp 2.8 Series, Tin Plated Contacts, Copper Nickel Silver, Socket, Crimp, 17 Awg Rohs Compliant Amp Te Connectivity - 51X1860 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Mcp 2.8 Series, Tin Plated Contacts, Copper Nickel Silver, Socket, Crimp, 17 Awg Rohs Compliant Amp Te Connectivity
51X1860
Contact, Mcp 2.8 Series, Tin Plated Contacts, Copper Nickel Silver, Socket, Crimp, 17 Awg Rohs Compliant Amp Te Connectivity 51X1860
Contact, MCP 2.8 Series, Tin Plated Contacts, Copper Nickel Silver, Socket, Crimp, 17 AWG RoHS Compliant: Yes

Contact, MCP 2.8 Series, Tin Plated Contacts, Copper Nickel Silver, Socket, Crimp, 17 AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrodes and Electrode Materials Electrical Contacts Electrical Contacts Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 1-968857-1 7202433 7202433P 72W2480 51X1860
Product Name Automotive Terminals Crimp Contacts Crimp Contacts Contact, Socket, 17-13Awg, Crimp; Product Range Amp Te Connectivity Contact, Mcp 2.8 Series, Tin Plated Contacts, Copper Nickel Silver, Socket, Crimp, 17 Awg Rohs Compliant Amp Te Connectivity
Type Contact Contact Contact
Plating / Coating Tin; Tin (Sn) Tin; Tin Tin; Tin Tin; Tin Plated Contacts
Applications Motor or Generator
Length 0.8268 inch (21 mm)
OD / Width 0.1102 inch (2.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1326032-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1212-FNG-0012 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 11.81 inch (300 mm)
OD / Width 11.81 inch (300 mm)
View Details
Automotive Terminals - 0460-202-2031 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
2 suppliers
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-FSA-0010 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
OD / Width 0.0390 inch (0.9906 mm)
View Details