TE Connectivity
1-968849-3
Description
2.8 MM TERMINAL
Request a Quote
Email Supplier
Description
2.8 MM TERMINAL
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Terminal Blocks |
|
Product Number
|
1-968849-3 |
Unlock Full Specs
to access all available technical data
Similar Products
Mounting Options
Universal Mounting Foot
Operating Temperature
-48 to 49 C (-55 to 120 F)
Body Material
Insulation: duroplast
View Details
Mounting Options
PCB
# of Contacts
11
Contacts Pitch
3.50 mm (0.14 inches)
View Details
2 suppliers