TE Connectivity Automotive Housing, Receptacle, 20Pos; Product Range Amp Te Connectivity 1-968322-1

Description
AUTOMOTIVE HOUSING, RECEPTACLE, 20POS; Product Range:MQS Series; Gender:Receptacle; No. of Positions:20Position s; For Use With:AMP MQS Series Automotive Socket Contacts; IP Rating:-; Voltage Rating:-; Current Rating:- RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, RECEPTACLE, 20POS; Product Range:MQS Series; Gender:Receptacle; No. of Positions:20Position s; For Use With:AMP MQS Series Automotive Socket Contacts; IP Rating:-; Voltage Rating:-; Current Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Receptacle, 20Pos; Product Range Amp Te Connectivity - 69AH4067 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Receptacle, 20Pos; Product Range Amp Te Connectivity
69AH4067
Automotive Housing, Receptacle, 20Pos; Product Range Amp Te Connectivity 69AH4067
AUTOMOTIVE HOUSING, RECEPTACLE, 20POS; Product Range:MQS Series; Gender:Receptacle; No. of Positions:20Position s; For Use With:AMP MQS Series Automotive Socket Contacts; IP Rating:-; Voltage Rating:-; Current Rating:- RoHS Compliant: Yes

AUTOMOTIVE HOUSING, RECEPTACLE, 20POS; Product Range:MQS Series; Gender:Receptacle; No. of Positions:20Positions; For Use With:AMP MQS Series Automotive Socket Contacts; IP Rating:-; Voltage Rating:-; Current Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 69AH4067
Product Name Automotive Housing, Receptacle, 20Pos; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Bearing Bore / Ring O.D. 0.3130 inch (7.95 mm)
View Details