TE Connectivity PCB Headers & Receptacles 1-968213-1

Description
Configuration Features Number of Positions : 6 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Product Type Features Hybrid Header : No Sealable : No
Request a Quote
Description
Configuration Features Number of Positions : 6 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Product Type Features Hybrid Header : No Sealable : No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 1-968213-1 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
1-968213-1
PCB Headers & Receptacles 1-968213-1
Configuration Features Number of Positions : 6 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Product Type Features Hybrid Header : No Sealable : No

Configuration Features


  • Number of Positions : 6
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Mating Area Plating Material : Tin

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Product Type Features


  • Hybrid Header : No
  • Sealable : No
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 1-968213-1
Product Name PCB Headers & Receptacles
Contact Plating Tin
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 103168-1 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
Headers & Wire Housings - 102398-5 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102387-6 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
2 suppliers
PCB Headers & Receptacles - 102567-6 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Voltage Rating 250 volts
View Details
2 suppliers