TE Connectivity Rcpt Housing, 3Pos, Gf Pbt, Black; Product Range Amp Te Connectivity 1-967642-1

Description
RCPT HOUSING, 3POS, GF PBT, BLACK; Product Range:MQS Series; Gender:Receptacle; No. of Positions:3Positions ; For Use With:AMP MQS Series 962885-1 & 965906 Socket Contacts; IP Rating:IPX9K; Voltage Rating:-; Current Rating:- RoHS Compliant: Yes
Description
RCPT HOUSING, 3POS, GF PBT, BLACK; Product Range:MQS Series; Gender:Receptacle; No. of Positions:3Positions ; For Use With:AMP MQS Series 962885-1 & 965906 Socket Contacts; IP Rating:IPX9K; Voltage Rating:-; Current Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rcpt Housing, 3Pos, Gf Pbt, Black; Product Range Amp Te Connectivity - 85K7621 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Housing, 3Pos, Gf Pbt, Black; Product Range Amp Te Connectivity
85K7621
Rcpt Housing, 3Pos, Gf Pbt, Black; Product Range Amp Te Connectivity 85K7621
RCPT HOUSING, 3POS, GF PBT, BLACK; Product Range:MQS Series; Gender:Receptacle; No. of Positions:3Positions ; For Use With:AMP MQS Series 962885-1 & 965906 Socket Contacts; IP Rating:IPX9K; Voltage Rating:-; Current Rating:- RoHS Compliant: Yes

RCPT HOUSING, 3POS, GF PBT, BLACK; Product Range:MQS Series; Gender:Receptacle; No. of Positions:3Positions; For Use With:AMP MQS Series 962885-1 & 965906 Socket Contacts; IP Rating:IPX9K; Voltage Rating:-; Current Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 85K7621
Product Name Rcpt Housing, 3Pos, Gf Pbt, Black; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 15 mm (0.5906 inch)
Bearing Bore / Ring O.D. 0.4724 inch (12 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details