TE Connectivity Plug Housing, 21Pos, Pa Gf, Brown; Product Range Amp Te Connectivity 1-967630-1

Description
PLUG HOUSING, 21POS, PA GF, BROWN; Product Range:JPT Series; Gender:Plug; No. of Positions:21Position s; Pitch Spacing:5mm; For Use With:AMP Junior Power Timer Series Pin Contacts RoHS Compliant: Yes
Datasheet
Description
PLUG HOUSING, 21POS, PA GF, BROWN; Product Range:JPT Series; Gender:Plug; No. of Positions:21Position s; Pitch Spacing:5mm; For Use With:AMP Junior Power Timer Series Pin Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug Housing, 21Pos, Pa Gf, Brown; Product Range Amp Te Connectivity - 52R3922 - Newark, An Avnet Company
Chicago, IL, United States
Plug Housing, 21Pos, Pa Gf, Brown; Product Range Amp Te Connectivity
52R3922
Plug Housing, 21Pos, Pa Gf, Brown; Product Range Amp Te Connectivity 52R3922
PLUG HOUSING, 21POS, PA GF, BROWN; Product Range:JPT Series; Gender:Plug; No. of Positions:21Position s; Pitch Spacing:5mm; For Use With:AMP Junior Power Timer Series Pin Contacts RoHS Compliant: Yes

PLUG HOUSING, 21POS, PA GF, BROWN; Product Range:JPT Series; Gender:Plug; No. of Positions:21Positions; Pitch Spacing:5mm; For Use With:AMP Junior Power Timer Series Pin Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 52R3922
Product Name Plug Housing, 21Pos, Pa Gf, Brown; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 50 mm (1.97 inch)
Bearing Bore / Ring O.D. 1.57 inch (40 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details