TE Connectivity Plug & Socket Housing, Plug, 18 Position, 5Mm; Product Range Amp Te Connectivity 1-967629-1

Description
PLUG & SOCKET HOUSING, PLUG, 18 POSITION, 5MM; Product Range:Junior Power Timer Series; Gender:Plug; No. of Positions:18Position s; Pitch Spacing:5mm; For Use With:Junior Power Timer Contacts; Connector Type:Plug & Socket Housing RoHS Compliant: Yes
Datasheet
Description
PLUG & SOCKET HOUSING, PLUG, 18 POSITION, 5MM; Product Range:Junior Power Timer Series; Gender:Plug; No. of Positions:18Position s; Pitch Spacing:5mm; For Use With:Junior Power Timer Contacts; Connector Type:Plug & Socket Housing RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Housing, Plug, 18 Position, 5Mm; Product Range Amp Te Connectivity - 52R3921 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Housing, Plug, 18 Position, 5Mm; Product Range Amp Te Connectivity
52R3921
Plug & Socket Housing, Plug, 18 Position, 5Mm; Product Range Amp Te Connectivity 52R3921
PLUG & SOCKET HOUSING, PLUG, 18 POSITION, 5MM; Product Range:Junior Power Timer Series; Gender:Plug; No. of Positions:18Position s; Pitch Spacing:5mm; For Use With:Junior Power Timer Contacts; Connector Type:Plug & Socket Housing RoHS Compliant: Yes

PLUG & SOCKET HOUSING, PLUG, 18 POSITION, 5MM; Product Range:Junior Power Timer Series; Gender:Plug; No. of Positions:18Positions; Pitch Spacing:5mm; For Use With:Junior Power Timer Contacts; Connector Type:Plug & Socket Housing RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 52R3921
Product Name Plug & Socket Housing, Plug, 18 Position, 5Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 35 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.18 inch (30 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details