TE Connectivity Automotive Conn Housing, Plug, 15Pos; Product Range Amp Te Connectivity 1-967628-6

Description
AUTOMOTIVE CONN HOUSING, PLUG, 15POS; Product Range:Timer Connector System Series; Gender:Plug; No. of Positions:15Position s; For Use With:AMP Timer Connector System Series Pin Contacts; IP Rating:-; Voltage Rating:- RoHS Compliant: Yes
Description
AUTOMOTIVE CONN HOUSING, PLUG, 15POS; Product Range:Timer Connector System Series; Gender:Plug; No. of Positions:15Position s; For Use With:AMP Timer Connector System Series Pin Contacts; IP Rating:-; Voltage Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Conn Housing, Plug, 15Pos; Product Range Amp Te Connectivity - 17AH9735 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn Housing, Plug, 15Pos; Product Range Amp Te Connectivity
17AH9735
Automotive Conn Housing, Plug, 15Pos; Product Range Amp Te Connectivity 17AH9735
AUTOMOTIVE CONN HOUSING, PLUG, 15POS; Product Range:Timer Connector System Series; Gender:Plug; No. of Positions:15Position s; For Use With:AMP Timer Connector System Series Pin Contacts; IP Rating:-; Voltage Rating:- RoHS Compliant: Yes

AUTOMOTIVE CONN HOUSING, PLUG, 15POS; Product Range:Timer Connector System Series; Gender:Plug; No. of Positions:15Positions; For Use With:AMP Timer Connector System Series Pin Contacts; IP Rating:-; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 17AH9735
Product Name Automotive Conn Housing, Plug, 15Pos; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
.187 in. ID, .250 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-187250188 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 50.8 mm (2 inch)
Bearing Bore / Ring O.D. 1.62 inch (41.27 mm)
View Details