TE Connectivity Automotive Conn Housing, Plug, 12Pos; Product Range Amp Te Connectivity 1-967627-5

Description
AUTOMOTIVE CONN HOUSING, PLUG, 12POS; Product Range:Timer Connector System Series; Gender:Plug; No. of Positions:12Position s; For Use With:AMP Timer Connector System Series Pin Contacts; IP Rating:-; Voltage Rating:28VDC RoHS Compliant: Yes
Description
AUTOMOTIVE CONN HOUSING, PLUG, 12POS; Product Range:Timer Connector System Series; Gender:Plug; No. of Positions:12Position s; For Use With:AMP Timer Connector System Series Pin Contacts; IP Rating:-; Voltage Rating:28VDC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Conn Housing, Plug, 12Pos; Product Range Amp Te Connectivity - 17AH9734 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn Housing, Plug, 12Pos; Product Range Amp Te Connectivity
17AH9734
Automotive Conn Housing, Plug, 12Pos; Product Range Amp Te Connectivity 17AH9734
AUTOMOTIVE CONN HOUSING, PLUG, 12POS; Product Range:Timer Connector System Series; Gender:Plug; No. of Positions:12Position s; For Use With:AMP Timer Connector System Series Pin Contacts; IP Rating:-; Voltage Rating:28VDC RoHS Compliant: Yes

AUTOMOTIVE CONN HOUSING, PLUG, 12POS; Product Range:Timer Connector System Series; Gender:Plug; No. of Positions:12Positions; For Use With:AMP Timer Connector System Series Pin Contacts; IP Rating:-; Voltage Rating:28VDC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 17AH9734
Product Name Automotive Conn Housing, Plug, 12Pos; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 28.57 mm (1.12 inch)
Bearing Bore / Ring O.D. 0.8750 inch (22.22 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details