TE Connectivity Connector, Housing, Male, 12 Position, 2.8Mm; Product Range Amp Te Connectivity 1-967627-1

Description
CONNECTOR, HOUSING, MALE, 12 POSITION, 2.8MM; Product Range:Junior Power Timer Series; Gender:Plug; No. of Positions:12Position s; Pitch Spacing:5mm; For Use With:Junior Power Timer Series Tab Contacts; Connector Type:Wire to Board RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HOUSING, MALE, 12 POSITION, 2.8MM; Product Range:Junior Power Timer Series; Gender:Plug; No. of Positions:12Position s; Pitch Spacing:5mm; For Use With:Junior Power Timer Series Tab Contacts; Connector Type:Wire to Board RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, Male, 12 Position, 2.8Mm; Product Range Amp Te Connectivity - 52R3919 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, Male, 12 Position, 2.8Mm; Product Range Amp Te Connectivity
52R3919
Connector, Housing, Male, 12 Position, 2.8Mm; Product Range Amp Te Connectivity 52R3919
CONNECTOR, HOUSING, MALE, 12 POSITION, 2.8MM; Product Range:Junior Power Timer Series; Gender:Plug; No. of Positions:12Position s; Pitch Spacing:5mm; For Use With:Junior Power Timer Series Tab Contacts; Connector Type:Wire to Board RoHS Compliant: Yes

CONNECTOR, HOUSING, MALE, 12 POSITION, 2.8MM; Product Range:Junior Power Timer Series; Gender:Plug; No. of Positions:12Positions; Pitch Spacing:5mm; For Use With:Junior Power Timer Series Tab Contacts; Connector Type:Wire to Board RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 52R3919
Product Name Connector, Housing, Male, 12 Position, 2.8Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 105 mm (4.13 inch)
Bearing Bore / Ring O.D. 3.54 inch (90 mm)
View Details