TE Connectivity Conn, Housing, Plug, 9Pos, 5Mm; Product Range Amp Te Connectivity 1-967626-1

Description
CONN, HOUSING, PLUG, 9POS, 5MM; Product Range:MCP Series; Gender:Plug; No. of Positions:9Positions ; Pitch Spacing:5mm; For Use With:AMP MCP Series Pin Terminals RoHS Compliant: Yes
Datasheet
Description
CONN, HOUSING, PLUG, 9POS, 5MM; Product Range:MCP Series; Gender:Plug; No. of Positions:9Positions ; Pitch Spacing:5mm; For Use With:AMP MCP Series Pin Terminals RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Housing, Plug, 9Pos, 5Mm; Product Range Amp Te Connectivity - 52R3918 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Housing, Plug, 9Pos, 5Mm; Product Range Amp Te Connectivity
52R3918
Conn, Housing, Plug, 9Pos, 5Mm; Product Range Amp Te Connectivity 52R3918
CONN, HOUSING, PLUG, 9POS, 5MM; Product Range:MCP Series; Gender:Plug; No. of Positions:9Positions ; Pitch Spacing:5mm; For Use With:AMP MCP Series Pin Terminals RoHS Compliant: Yes

CONN, HOUSING, PLUG, 9POS, 5MM; Product Range:MCP Series; Gender:Plug; No. of Positions:9Positions; Pitch Spacing:5mm; For Use With:AMP MCP Series Pin Terminals RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 52R3918
Product Name Conn, Housing, Plug, 9Pos, 5Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 30 mm (1.18 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details