TE Connectivity Automotive Conn Housing, Rcpt, 21Pos; Product Range Amp Te Connectivity 1-967625-5

Description
AUTOMOTIVE CONN HOUSING, RCPT, 21POS; Product Range:Junior Power Timer Series; Gender:Receptacle; No. of Positions:21Position s; For Use With:AMP Junior Power Timer Series Socket Contacts; IP Rating:-; Voltage Rating:- RoHS Compliant: Yes
Description
AUTOMOTIVE CONN HOUSING, RCPT, 21POS; Product Range:Junior Power Timer Series; Gender:Receptacle; No. of Positions:21Position s; For Use With:AMP Junior Power Timer Series Socket Contacts; IP Rating:-; Voltage Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Conn Housing, Rcpt, 21Pos; Product Range Amp Te Connectivity - 17AH9732 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn Housing, Rcpt, 21Pos; Product Range Amp Te Connectivity
17AH9732
Automotive Conn Housing, Rcpt, 21Pos; Product Range Amp Te Connectivity 17AH9732
AUTOMOTIVE CONN HOUSING, RCPT, 21POS; Product Range:Junior Power Timer Series; Gender:Receptacle; No. of Positions:21Position s; For Use With:AMP Junior Power Timer Series Socket Contacts; IP Rating:-; Voltage Rating:- RoHS Compliant: Yes

AUTOMOTIVE CONN HOUSING, RCPT, 21POS; Product Range:Junior Power Timer Series; Gender:Receptacle; No. of Positions:21Positions; For Use With:AMP Junior Power Timer Series Socket Contacts; IP Rating:-; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 17AH9732
Product Name Automotive Conn Housing, Rcpt, 21Pos; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 34.92 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.12 inch (28.57 mm)
View Details