TE Connectivity Automotive Housing, Receptacle, 21Pos; Product Range Amp Te Connectivity 1-967625-2

Description
AUTOMOTIVE HOUSING, RECEPTACLE, 21POS; Product Range:Junior Power Timer Series; Gender:Receptacle; No. of Positions:21Position s; For Use With:AMP Junior Power Timer Series Automotive Socket Contacts; IP Rating:-; Voltage Rating:- RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, RECEPTACLE, 21POS; Product Range:Junior Power Timer Series; Gender:Receptacle; No. of Positions:21Position s; For Use With:AMP Junior Power Timer Series Automotive Socket Contacts; IP Rating:-; Voltage Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Receptacle, 21Pos; Product Range Amp Te Connectivity - 58P0324 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Receptacle, 21Pos; Product Range Amp Te Connectivity
58P0324
Automotive Housing, Receptacle, 21Pos; Product Range Amp Te Connectivity 58P0324
AUTOMOTIVE HOUSING, RECEPTACLE, 21POS; Product Range:Junior Power Timer Series; Gender:Receptacle; No. of Positions:21Position s; For Use With:AMP Junior Power Timer Series Automotive Socket Contacts; IP Rating:-; Voltage Rating:- RoHS Compliant: Yes

AUTOMOTIVE HOUSING, RECEPTACLE, 21POS; Product Range:Junior Power Timer Series; Gender:Receptacle; No. of Positions:21Positions; For Use With:AMP Junior Power Timer Series Automotive Socket Contacts; IP Rating:-; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site
Automotive Conn Housing, Rcpt, 21Pos; Product Range Amp Te Connectivity - 17AH9730 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn Housing, Rcpt, 21Pos; Product Range Amp Te Connectivity
17AH9730
Automotive Conn Housing, Rcpt, 21Pos; Product Range Amp Te Connectivity 17AH9730
AUTOMOTIVE CONN HOUSING, RCPT, 21POS; Product Range:Junior Power Timer Series; Gender:Receptacle; No. of Positions:21Ways; For Use With:AMP Junior Power Timer Series Socket Contacts; Connector Body Material:PBT (Polybutylene RoHS Compliant: Yes

AUTOMOTIVE CONN HOUSING, RCPT, 21POS; Product Range:Junior Power Timer Series; Gender:Receptacle; No. of Positions:21Ways; For Use With:AMP Junior Power Timer Series Socket Contacts; Connector Body Material:PBT (Polybutylene RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 58P0324
Product Name Automotive Housing, Receptacle, 21Pos; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
0.812
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 20.62 mm (0.8120 inch)
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 31.75 mm (1.25 inch)
Bearing Bore / Ring O.D. 1 inch (25.4 mm)
View Details