TE Connectivity Receptacle, Jpt, 21Way; Product Range Amp Te Connectivity 1-967625-1

Description
RECEPTACLE, JPT, 21WAY; PRODUCT RANGE:JUNIOR POWER TIMER SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:21WAYS; PITCH SPACING:-; FOR USE WITH:JPT SOCKET CONTACTS; SVHC:NO SVHC (27-JUN-2018); CONNECTOR BODY MATERIAL:PBT (POLYBUTYLENE ROHS COMPLIANT: YES
Description
RECEPTACLE, JPT, 21WAY; PRODUCT RANGE:JUNIOR POWER TIMER SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:21WAYS; PITCH SPACING:-; FOR USE WITH:JPT SOCKET CONTACTS; SVHC:NO SVHC (27-JUN-2018); CONNECTOR BODY MATERIAL:PBT (POLYBUTYLENE ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Receptacle, Jpt, 21Way; Product Range Amp Te Connectivity - 55W4509 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle, Jpt, 21Way; Product Range Amp Te Connectivity
55W4509
Receptacle, Jpt, 21Way; Product Range Amp Te Connectivity 55W4509
RECEPTACLE, JPT, 21WAY; PRODUCT RANGE:JUNIOR POWER TIMER SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:21WAYS; PITCH SPACING:-; FOR USE WITH:JPT SOCKET CONTACTS; SVHC:NO SVHC (27-JUN-2018); CONNECTOR BODY MATERIAL:PBT (POLYBUTYLENE ROHS COMPLIANT: YES

RECEPTACLE, JPT, 21WAY; PRODUCT RANGE:JUNIOR POWER TIMER SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:21WAYS; PITCH SPACING:-; FOR USE WITH:JPT SOCKET CONTACTS; SVHC:NO SVHC (27-JUN-2018); CONNECTOR BODY MATERIAL:PBT (POLYBUTYLENE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 55W4509
Product Name Receptacle, Jpt, 21Way; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 28.57 mm (1.12 inch)
Bearing Bore / Ring O.D. 0.8750 inch (22.22 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details