TE Connectivity Connector Housing, Rcpt, 18Pos; Product Range Te Connectivity 1-967624-6

Description
CONNECTOR HOUSING, RCPT, 18POS; Product Range:Junior Power Timer Series; Gender:Receptacle; No. of Positions:18Position s; Pitch Spacing:5mm; For Use With:- RoHS Compliant: Yes
Description
CONNECTOR HOUSING, RCPT, 18POS; Product Range:Junior Power Timer Series; Gender:Receptacle; No. of Positions:18Position s; Pitch Spacing:5mm; For Use With:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 18Pos; Product Range Te Connectivity - 28T0201 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 18Pos; Product Range Te Connectivity
28T0201
Connector Housing, Rcpt, 18Pos; Product Range Te Connectivity 28T0201
CONNECTOR HOUSING, RCPT, 18POS; Product Range:Junior Power Timer Series; Gender:Receptacle; No. of Positions:18Position s; Pitch Spacing:5mm; For Use With:- RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 18POS; Product Range:Junior Power Timer Series; Gender:Receptacle; No. of Positions:18Positions; Pitch Spacing:5mm; For Use With:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 28T0201
Product Name Connector Housing, Rcpt, 18Pos; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 90 mm (3.54 inch)
Bearing Bore / Ring O.D. 3.15 inch (80 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details