TE Connectivity Automotive Housing, Receptacle, 15Pos; Product Range Amp Te Connectivity 1-967623-4

Description
AUTOMOTIVE HOUSING, RECEPTACLE, 15POS; Product Range:Junior Power Timer Series; Gender:Receptacle; No. of Positions:15Position s; For Use With:Automotive Pin & Socket Contacts; Connector Body Material:-; IP Rating:-; Voltage Rating:- RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, RECEPTACLE, 15POS; Product Range:Junior Power Timer Series; Gender:Receptacle; No. of Positions:15Position s; For Use With:Automotive Pin & Socket Contacts; Connector Body Material:-; IP Rating:-; Voltage Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Receptacle, 15Pos; Product Range Amp Te Connectivity - 69AH4064 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Receptacle, 15Pos; Product Range Amp Te Connectivity
69AH4064
Automotive Housing, Receptacle, 15Pos; Product Range Amp Te Connectivity 69AH4064
AUTOMOTIVE HOUSING, RECEPTACLE, 15POS; Product Range:Junior Power Timer Series; Gender:Receptacle; No. of Positions:15Position s; For Use With:Automotive Pin & Socket Contacts; Connector Body Material:-; IP Rating:-; Voltage Rating:- RoHS Compliant: Yes

AUTOMOTIVE HOUSING, RECEPTACLE, 15POS; Product Range:Junior Power Timer Series; Gender:Receptacle; No. of Positions:15Positions; For Use With:Automotive Pin & Socket Contacts; Connector Body Material:-; IP Rating:-; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 69AH4064
Product Name Automotive Housing, Receptacle, 15Pos; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 22.22 mm (0.8750 inch)
Bearing Bore / Ring O.D. 0.6250 inch (15.87 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details